AgozTech LLC USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ USBCtoA_HW-GBSC

Description
The Honeywell Scanner Charging Cable is a durable, high‑performance accessory engineered to provide reliable power for Honeywell barcode scanners and mobile data collection devices. Designed for use in retail, warehouse, logistics, and field service environments, this Honeywell USB‑C Charging Cable supports fast and stable charging while minimizing downtime associated with power interruptions. Built with reinforced strain relief and industrial‑grade materials, this USB A to USB C Cable for Honeywell scanners withstands heavy daily use and helps reduce replacement costs. Its USB‑A to USB‑C connector design allows seamless integration with Honeywell charging bases, wall adapters, and other USB‑A power sources. This Honeywell fast charging USB‑C cable is ideal for enterprise deployments where consistent device uptime and dependable cable performance matter. Whether used at packing stations, loading docks, checkout counters, or charging carts, the cable’s flexible construction and reliable connection help maintain smooth, uninterrupted operations. Key Features Reliable Honeywell Scanner Charging Cable for sustained device power Durable construction with reinforced strain relief for heavy use USB‑A to USB‑C design supports fast, stable charging Compatible with Honeywell charging bases, wall adapters, and USB‑A power sources Ideal for retail, warehouse, logistics, and field service environments Reduces device downtime and replacement costs Compatible Honeywell Scanner models: Honeywell CT30 XP, Honeywell CT32, Honeywell CT40, Honeywell CT40XP, Honeywell CT45, Honeywell CT45 XP, Honeywell CT47, Honeywell CT70, and Honeywell ScanPal EDA61K Technical Specifications Cable Type: USB A to USB C charging Connector: USB‑A to USB‑C Compatibility: Designed for Honeywell barcode scanners and other USB‑C devices Construction: Reinforced strain relief and durable jacket Use Cases: Packing stations, checkout counters, loading docks, charging carts, workstations Length: 6 ft, 10 ft Durability: Built for frequent flexing and daily commercial use
Request a Quote
Description
The Honeywell Scanner Charging Cable is a durable, high‑performance accessory engineered to provide reliable power for Honeywell barcode scanners and mobile data collection devices. Designed for use in retail, warehouse, logistics, and field service environments, this Honeywell USB‑C Charging Cable supports fast and stable charging while minimizing downtime associated with power interruptions. Built with reinforced strain relief and industrial‑grade materials, this USB A to USB C Cable for Honeywell scanners withstands heavy daily use and helps reduce replacement costs. Its USB‑A to USB‑C connector design allows seamless integration with Honeywell charging bases, wall adapters, and other USB‑A power sources. This Honeywell fast charging USB‑C cable is ideal for enterprise deployments where consistent device uptime and dependable cable performance matter. Whether used at packing stations, loading docks, checkout counters, or charging carts, the cable’s flexible construction and reliable connection help maintain smooth, uninterrupted operations. Key Features Reliable Honeywell Scanner Charging Cable for sustained device power Durable construction with reinforced strain relief for heavy use USB‑A to USB‑C design supports fast, stable charging Compatible with Honeywell charging bases, wall adapters, and USB‑A power sources Ideal for retail, warehouse, logistics, and field service environments Reduces device downtime and replacement costs Compatible Honeywell Scanner models: Honeywell CT30 XP, Honeywell CT32, Honeywell CT40, Honeywell CT40XP, Honeywell CT45, Honeywell CT45 XP, Honeywell CT47, Honeywell CT70, and Honeywell ScanPal EDA61K Technical Specifications Cable Type: USB A to USB C charging Connector: USB‑A to USB‑C Compatibility: Designed for Honeywell barcode scanners and other USB‑C devices Construction: Reinforced strain relief and durable jacket Use Cases: Packing stations, checkout counters, loading docks, charging carts, workstations Length: 6 ft, 10 ft Durability: Built for frequent flexing and daily commercial use
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Indian Trail, NC, United States
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ
USBCtoA_HW-GBSC
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ USBCtoA_HW-GBSC
The Honeywell Scanner Charging Cable is a durable, high‑performance accessory engineered to provide reliable power for Honeywell barcode scanners and mobile data collection devices. Designed for use in retail, warehouse, logistics, and field service environments, this Honeywell USB‑C Charging Cable supports fast and stable charging while minimizing downtime associated with power interruptions. Built with reinforced strain relief and industrial‑grade materials, this USB A to USB C Cable for Honeywell scanners withstands heavy daily use and helps reduce replacement costs. Its USB‑A to USB‑C connector design allows seamless integration with Honeywell charging bases, wall adapters, and other USB‑A power sources. This Honeywell fast charging USB‑C cable is ideal for enterprise deployments where consistent device uptime and dependable cable performance matter. Whether used at packing stations, loading docks, checkout counters, or charging carts, the cable’s flexible construction and reliable connection help maintain smooth, uninterrupted operations. Key Features Reliable Honeywell Scanner Charging Cable for sustained device power Durable construction with reinforced strain relief for heavy use USB‑A to USB‑C design supports fast, stable charging Compatible with Honeywell charging bases, wall adapters, and USB‑A power sources Ideal for retail, warehouse, logistics, and field service environments Reduces device downtime and replacement costs Compatible Honeywell Scanner models: Honeywell CT30 XP, Honeywell CT32, Honeywell CT40, Honeywell CT40XP, Honeywell CT45, Honeywell CT45 XP, Honeywell CT47, Honeywell CT70, and Honeywell ScanPal EDA61K Technical Specifications Cable Type: USB A to USB C charging Connector: USB‑A to USB‑C Compatibility: Designed for Honeywell barcode scanners and other USB‑C devices Construction: Reinforced strain relief and durable jacket Use Cases: Packing stations, checkout counters, loading docks, charging carts, workstations Length: 6 ft, 10 ft Durability: Built for frequent flexing and daily commercial use

The Honeywell Scanner Charging Cable is a durable, high‑performance accessory engineered to provide reliable power for Honeywell barcode scanners and mobile data collection devices. Designed for use in retail, warehouse, logistics, and field service environments, this Honeywell USB‑C Charging Cable supports fast and stable charging while minimizing downtime associated with power interruptions.

Built with reinforced strain relief and industrial‑grade materials, this USB A to USB C Cable for Honeywell scanners withstands heavy daily use and helps reduce replacement costs. Its USB‑A to USB‑C connector design allows seamless integration with Honeywell charging bases, wall adapters, and other USB‑A power sources.

This Honeywell fast charging USB‑C cable is ideal for enterprise deployments where consistent device uptime and dependable cable performance matter. Whether used at packing stations, loading docks, checkout counters, or charging carts, the cable’s flexible construction and reliable connection help maintain smooth, uninterrupted operations.


Key Features



  • Reliable Honeywell Scanner Charging Cable for sustained device power
  • Durable construction with reinforced strain relief for heavy use
  • USB‑A to USB‑C design supports fast, stable charging
  • Compatible with Honeywell charging bases, wall adapters, and USB‑A power sources
  • Ideal for retail, warehouse, logistics, and field service environments
  • Reduces device downtime and replacement costs
  • Compatible Honeywell Scanner models:

    • Honeywell CT30 XP, Honeywell CT32, Honeywell CT40, Honeywell CT40XP, Honeywell CT45, Honeywell CT45 XP, Honeywell CT47, Honeywell CT70, and Honeywell ScanPal EDA61K


Technical Specifications



  • Cable Type: USB A to USB C charging
  • Connector: USB‑A to USB‑C
  • Compatibility: Designed for Honeywell barcode scanners and other USB‑C devices
  • Construction: Reinforced strain relief and durable jacket
  • Use Cases: Packing stations, checkout counters, loading docks, charging carts, workstations
  • Length: 6 ft, 10 ft
  • Durability: Built for frequent flexing and daily commercial use
Supplier's Site

Technical Specifications

  AgozTech LLC
Product Category Cable Assemblies
Product Number USBCtoA_HW-GBSC
Product Name USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details