The AS series is a subminiature slide switch designed for low-voltage, logic-level circuits, with a footprint one-third the size of Series M switches. It has a total travel of 2.5 mm, a nominal operating force of 2.55 N, and contact resistance of 50 milliohms maximum. The switch supports 50,000 electrical and mechanical operations, with a maximum switching capacity of 0.4 VA at 28 V AC/DC. Contacts are gold-plated phosphor bronze and brass, housed in glass fiber reinforced polyamide and antistatic carbon-blended polyacetal. Terminal spacing is 2.54 mm × 2.54 mm. Operating temperature ranges from -30°C to +85°C. The AS24AW variant is a double-pole, three-throw switch with vertical PC terminals.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Slide Switches |
| Product Number | 2300-AS24AW |
| Product Name | Slide Switches |
| Size | Subminiature |