TE Connectivity Slide Switches 2-1437579-3

Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On Off On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 8.1 MM  [.319 INCH ] Product Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote
Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On Off On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 8.1 MM  [.319 INCH ] Product Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 2-1437579-3 - TE Connectivity
Berwyn, PA, United States
Slide Switches
2-1437579-3
Slide Switches 2-1437579-3
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On Off On Terminals Connected : 2-3 Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Actuator Length : 2.79 MM  [.11 INCH ] Product Length : 8.1 MM  [.319 INCH ] Product Width : 9.14 MM  [.36 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94V-0 Termination Features Termination Post & Tail Length : 3.3 MM  [.13 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Polyester
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On Off On
  • Terminals Connected : 2-3

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 2.79 MM  [.11 INCH ]
  • Product Length : 8.1 MM  [.319 INCH ]
  • Product Width : 9.14 MM  [.36 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94V-0

Termination Features


  • Termination Post & Tail Length : 3.3 MM  [.13 INCH ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Slide Switches
Product Number 2-1437579-3
Product Name Slide Switches
Agency Approvals UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 3-1437580-5 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Slide Switches - 3-1437581-1 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
Slide Switches - 1-1437579-0 - TE Connectivity
Specs
Actuator Type Raised Handle
Terminal Type Straight PC Pins
Agency Approvals UL Listed
View Details
2 suppliers