Conxall Corporation Circular Connector Assemblies 4280-4PG-300

Description
4 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 4280-4PG-300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
4280-4PG-300-ND
Circular Connector Assemblies 4280-4PG-300-ND
4 Position Circular Connector Receptacle, Male Pins Crimp

4 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
 - 4280-4PG-300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PANEL PLUG/#20 CRIMP

PANEL PLUG/#20 CRIMP

Buy Now
Circular Connector Plug, Size 20, 3 Position, Panel; Product Range Switchcraft/conxall - 89F4174 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 3 Position, Panel; Product Range Switchcraft/conxall
89F4174
Circular Connector Plug, Size 20, 3 Position, Panel; Product Range Switchcraft/conxall 89F4174
CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 20, 3 POSITION, PANEL; Product Range:Multi-Con-X Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 4280-4PG-300-ND 4280-4PG-300 89F4174
Product Name Circular Connector Assemblies Circular Connector Plug, Size 20, 3 Position, Panel; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111181 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details