Anderson Power Products Powerpole ® 180 Housings 1381-BK

Description
Powerpole® Connector Blue Housing PP180, up to 350 Amps
Request a Quote
Description
Powerpole® Connector Blue Housing PP180, up to 350 Amps
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1381-BK is a blue Powerpole™ housing designed for PP180 contacts, supporting wire sizes from 6 to 3/0 AWG (13.3 to 85.0 mm²) and rated for 600 V AC/DC and 260 A with a UL94 V-0 flammability rating. It is used in high-power interconnect applications with an IP68 environmental seal, compatible with SPEC Pak® High Power shells. The housing is made of polycarbonate and operates within a temperature range of -20 to 105 °C.

Datasheet Summary
Powered by GS/AI

The 1381-BK is a blue Powerpole™ housing designed for PP180 contacts, supporting wire sizes from 6 to 3/0 AWG (13.3 to 85.0 mm²) and rated for 600 V AC/DC and 260 A with a UL94 V-0 flammability rating. It is used in high-power interconnect applications with an IP68 environmental seal, compatible with SPEC Pak® High Power shells. The housing is made of polycarbonate and operates within a temperature range of -20 to 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Sterling, MA, United States
Powerpole ® 180 Housings
1381-BK
Powerpole ® 180 Housings 1381-BK
Powerpole® Connector Blue Housing PP180, up to 350 Amps

Powerpole® Connector Blue Housing PP180, up to 350 Amps

Supplier's Site Datasheet
Blade Type Power Connector Housings - 2243-1381-BK-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Housings
2243-1381-BK-ND
Blade Type Power Connector Housings 2243-1381-BK-ND
Position Blade Type Power Housing Connector

Position Blade Type Power Housing Connector

Buy Now Datasheet
Anderson Power 1381-BK PP180, Blue Powerpole® Connector Housing, 180A - 37786 - Waytek, Inc.
Chanhassen, MN, United States
Anderson Power 1381-BK PP180, Blue Powerpole® Connector Housing, 180A
37786
Anderson Power 1381-BK PP180, Blue Powerpole® Connector Housing, 180A 37786
Anderson Power 1361-BK Powerpole® Connector Housing Category: Anderson Powerpole® Connectors Manufacturer: Anderson Power Series: Powerpole® Amp Rating: 180A 600 VDC Powerpole® connectors can be used in line Each Powerpole® module is a genderless, single-pole connector half Can be stacked or blocked in-line using dovetails This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility For a complete system, order one contact with each housing One housing plug comes with a latch to mate with the other housing plug for a locked connection Place a spacer key in an empty contact slot and secure assembly with a retaining pin
  • Anderson Power 1361-BK Powerpole® Connector Housing
  • Category: Anderson Powerpole® Connectors
  • Manufacturer: Anderson Power
  • Series: Powerpole®
  • Amp Rating: 180A
  • 600 VDC
  • Powerpole® connectors can be used in line
  • Each Powerpole® module is a genderless, single-pole connector half
  • Can be stacked or blocked in-line using dovetails
  • This versatile connector series invented by Anderson Power (AP®) meets a wide range of power connection needs
  • There are four basic housing sizes in the Powerpole® product family that allow specific amperage or wire size needs to be filled in the most compact footprint
  • The Powerpole® connector combines high quality materials and cost-effective innovative design to allow powerful versatility
  • For a complete system, order one contact with each housing
  • One housing plug comes with a latch to mate with the other housing plug for a locked connection
  • Place a spacer key in an empty contact slot and secure assembly with a retaining pin
Supplier's Site
Pp180 Hsg W/spg Blue Rohs Compliant Anderson Power Products - 63M4154 - Newark, An Avnet Company
Chicago, IL, United States
Pp180 Hsg W/spg Blue Rohs Compliant Anderson Power Products
63M4154
Pp180 Hsg W/spg Blue Rohs Compliant Anderson Power Products 63M4154
PP180 HSG W/SPG BLUE ROHS COMPLIANT: YES

PP180 HSG W/SPG BLUE ROHS COMPLIANT: YES

Supplier's Site
Pp180 Hsg W/spg Blue Rohs Compliant Anderson Power Products - 53H8486 - Newark, An Avnet Company
Chicago, IL, United States
Pp180 Hsg W/spg Blue Rohs Compliant Anderson Power Products
53H8486
Pp180 Hsg W/spg Blue Rohs Compliant Anderson Power Products 53H8486
PP180 HSG W/SPG BLUE ROHS COMPLIANT: YES

PP180 HSG W/SPG BLUE ROHS COMPLIANT: YES

Supplier's Site
Connector/Terminal/Pin - 102542091 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
102542091
Connector/Terminal/Pin 102542091
PP180 HSG W/SPG BLUE. FREE 2 YEAR RADWELL WARRANTY

PP180 HSG W/SPG BLUE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Anderson Power Products DigiKey Waytek, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1381-BK 2243-1381-BK-ND 37786 63M4154 102542091
Product Name Powerpole ® 180 Housings Blade Type Power Connector Housings Anderson Power 1381-BK PP180, Blue Powerpole® Connector Housing, 180A Pp180 Hsg W/spg Blue Rohs Compliant Anderson Power Products Connector/Terminal/Pin
Mounting Inline, Panel/Bulkhead Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products