The 111181 is a shielded RJ45 plug connector for Category 6A cables, designed for conductors with an outer diameter of 0.056 to 0.062 inch. It features a clear polycarbonate housing, copper alloy contacts plated with gold, and nickel shielding, with a maximum current rating of 1.5 amps at 150 VAC and a temperature range of -40°C to +85°C. The connector meets ANSI/TIA-1096-A and ANSI/TIA/EIA 568-C.2 standards, supports 750 insertion/extraction
As are all PIC connectors, the RJ45 connectors for high-speed data communication cables are constructed to improve termination, installation, maintenance and reliability.PIC's special RJ45 connectors are designed to accept the larger diameter of foam-insulated conductors without special treatment, such as compressing or skinning, saving time and making more reliable connections.
| PIC Wire & Cable | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 111181 |
| Product Name | RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot |
| Connector Type | Modular Connector and RJ Connector |