Swissbit AG Memory Cards SFCA008GH1AD1TO-I-GS-236-STD

Description
Memory Card CFast 8GB MLC
Request a Quote Datasheet
Description
Memory Card CFast 8GB MLC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards - 1052-1357-ND - DigiKey
Thief River Falls, MN, United States
Memory Cards
1052-1357-ND
Memory Cards 1052-1357-ND
Memory Card CFast 8GB MLC

Memory Card CFast 8GB MLC

Buy Now Datasheet
Memory Cards, Modules - Memory Cards - SFCA008GH1AD1TO-I-GS-236-STD - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Memory Cards
SFCA008GH1AD1TO-I-GS-236-STD
Memory Cards, Modules - Memory Cards SFCA008GH1AD1TO-I-GS-236-STD
Win Source Part Number: 1243211-SFCA008GH1AD 1TO-I-GS-236-STD Category: Memory Cards, Modules>Memory Cards Series: F-50 Package: Bulk Standard Package: 1 Technology: MLC Memory Type: CFast Memory Size: 8GB Temperature Range - Operating: -40°C ~ 85°C ECCN: 3A991B1A Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8523.51.0000 Mfr: Swissbit Other Names: 1052-1357,606834 Product Status: Obsolete

Win Source Part Number: 1243211-SFCA008GH1AD1TO-I-GS-236-STD
Category: Memory Cards, Modules>Memory Cards
Series: F-50
Package: Bulk
Standard Package: 1
Technology: MLC
Memory Type: CFast
Memory Size: 8GB
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991B1A
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8523.51.0000
Mfr: Swissbit
Other Names: 1052-1357,606834
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Flash Memory Cards Flash Memory Cards
Product Number 1052-1357-ND SFCA008GH1AD1TO-I-GS-236-STD
Product Name Memory Cards Memory Cards, Modules - Memory Cards
Memory Type CFast
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - SQF-MSDS1-2G-21E-ND - DigiKey
Specs
Memory Type MicroSD™
Memory Size 2 GB
View Details
Memory card - 758-879/000-001 - WAGO
Specs
Memory Type SD™
View Details
2 suppliers
POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details