Swissbit AG Industrial CFast Card, F-56, 32 GB, PSLC Flash, -40°C to +85°C SFCA032GH2AD4TO-I-GS-23P-STD

Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Description
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Swissbit F-56 series is a CFast 2.0 industrial-grade SATA III storage card using pSLC NAND flash, designed for embedded systems in extreme environments. It measures 36.4 mm x 42.8 mm x 3.6 mm and operates from -40 °C to 85 °C with 3.3 V ± 5% supply. Sequential read reaches up to 510 MBytes/s, and sequential write up to 415 MBytes/s. Random read and write performance reaches 32,000 and 66,000 IOPS respectively. It supports SATA Revision 3.1 with backward compatibility and includes power fail protection, S.M.A.R.T., TRIM, NCQ, and AHCI. Endurance exceeds 580 TBW for the 128 GB model, with 10 years data retention at life begin. Shock resistance is 500 g, and vibration tolerance is 20 g. Mean time between failures exceeds 2,000,000 hours.

Datasheet Summary
Powered by GS/AI

The Swissbit F-56 series is a CFast 2.0 industrial-grade SATA III storage card using pSLC NAND flash, designed for embedded systems in extreme environments. It measures 36.4 mm x 42.8 mm x 3.6 mm and operates from -40 °C to 85 °C with 3.3 V ± 5% supply. Sequential read reaches up to 510 MBytes/s, and sequential write up to 415 MBytes/s. Random read and write performance reaches 32,000 and 66,000 IOPS respectively. It supports SATA Revision 3.1 with backward compatibility and includes power fail protection, S.M.A.R.T., TRIM, NCQ, and AHCI. Endurance exceeds 580 TBW for the 128 GB model, with 10 years data retention at life begin. Shock resistance is 500 g, and vibration tolerance is 20 g. Mean time between failures exceeds 2,000,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Industrial CFast Card, F-56, 32 GB, PSLC Flash, -40°C to +85°C - SFCA032GH2AD4TO-I-GS-23P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial CFast Card, F-56, 32 GB, PSLC Flash, -40°C to +85°C
SFCA032GH2AD4TO-I-GS-23P-STD
Industrial CFast Card, F-56, 32 GB, PSLC Flash, -40°C to +85°C SFCA032GH2AD4TO-I-GS-23P-STD
Smallest removable SATA SSD form factor pSLC and MLC types DRAM-less low power consumption Hot plug support with full power fail data protection Full capacity Controlled BOM and PCN process CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.
  • Smallest removable SATA SSD form factor
  • pSLC and MLC types
  • DRAM-less low power consumption
  • Hot plug support with full power fail data protection
  • Full capacity
  • Controlled BOM and PCN process

CFast™ cards combine the CompactFlash™ (CF) card form factor and the Serial ATA (SATA) interface into a single product. CFast™ cards can replace both HDDs and CompactFlash™ cards in applications requiring small form factors, high endurance and the ability to withstand shock, vibration, extreme temperatures (-40°C to +85°C), and rough environmental conditions. The Swissbit CFast™ card portfolio covers the range from high-end SLC-based high-performance F-600 to the cost/performance optimized 3D NAND F-86. The different product families are equipped with a rich feature set and are fulfilling the high Swissbit quality requirements.

Supplier's Site Datasheet
Memory Cards - 1052-SFCA032GH2AD4TO-I-GS-23P-STD-ND - DigiKey
Thief River Falls, MN, United States
Memory Card CFast 32GB MLC

Memory Card CFast 32GB MLC

Buy Now Datasheet

Technical Specifications

  Swissbit AG DigiKey
Product Category Flash Memory Cards Flash Memory Cards
Product Number SFCA032GH2AD4TO-I-GS-23P-STD 1052-SFCA032GH2AD4TO-I-GS-23P-STD-ND
Product Name Industrial CFast Card, F-56, 32 GB, PSLC Flash, -40°C to +85°C Memory Cards
Memory Type PSLC CFast
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCF032GH1AF2TO-I-GS-527-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details
Memory Cards - 1052-SFCF008GH1AF1TO-C-GS-527-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 8 GB
View Details
Memory Cards - 1052-SFCF016GH1AF4TO-I-MS-537-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 16 GB
View Details