Swissbit AG Industrial M.2 SATA SSD, X-78m2 (2242), 80 GB, 3D PSLC Flash, -40°C to +85°C SFSA080GM2AK2TA-I-6B-21P-STD

Description
X-78m.2 form factor 2242 & 2280 X-76m.2 form factor 2242 & 2280 Industrial 3D NAND Configured in pSLC mode Data Care Management Industry leading endurance up to 80 DWPD AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Description
X-78m.2 form factor 2242 & 2280 X-76m.2 form factor 2242 & 2280 Industrial 3D NAND Configured in pSLC mode Data Care Management Industry leading endurance up to 80 DWPD AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The X-78m2 2242 Series is an industrial M.2 SATA SSD designed for embedded systems requiring high endurance and wide temperature operation. It uses 3D TLC NAND in pSLC mode, with a 2242 form factor (42 mm x 22 mm x 3.58 mm) and supports SATA Gen3 at 6 Gbit/s. Operating temperature ranges from -40 °C to 85 °C. The 80 GB variant offers sequential read up to 560 MBytes/s and write up to 485 MBytes/s, with 21,200 TBW endurance for client workloads. Data retention is 10 years at start, 1 year at end of life. Power consumption is 2.3 W max during write, and 3.3 V supply is required. Features include end-to-end data protection, TRIM, NCQ, S.M.A.R.T., and shock resistance of 1,500 g. AES256 encryption and TCG OPAL 2.0 are available on request.

Datasheet Summary
Powered by GS/AI

The X-78m2 2242 Series is an industrial M.2 SATA SSD designed for embedded systems requiring high endurance and wide temperature operation. It uses 3D TLC NAND in pSLC mode, with a 2242 form factor (42 mm x 22 mm x 3.58 mm) and supports SATA Gen3 at 6 Gbit/s. Operating temperature ranges from -40 °C to 85 °C. The 80 GB variant offers sequential read up to 560 MBytes/s and write up to 485 MBytes/s, with 21,200 TBW endurance for client workloads. Data retention is 10 years at start, 1 year at end of life. Power consumption is 2.3 W max during write, and 3.3 V supply is required. Features include end-to-end data protection, TRIM, NCQ, S.M.A.R.T., and shock resistance of 1,500 g. AES256 encryption and TCG OPAL 2.0 are available on request.

Suppliers

Company
Product
Description
Supplier Links
Industrial M.2 SATA SSD, X-78m2 (2242), 80 GB, 3D PSLC Flash, -40°C to +85°C - SFSA080GM2AK2TA-I-6B-21P-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial M.2 SATA SSD, X-78m2 (2242), 80 GB, 3D PSLC Flash, -40°C to +85°C
SFSA080GM2AK2TA-I-6B-21P-STD
Industrial M.2 SATA SSD, X-78m2 (2242), 80 GB, 3D PSLC Flash, -40°C to +85°C SFSA080GM2AK2TA-I-6B-21P-STD
X-78m.2 form factor 2242 & 2280 X-76m.2 form factor 2242 & 2280 Industrial 3D NAND Configured in pSLC mode Data Care Management Industry leading endurance up to 80 DWPD AES256 Encryption / TCG Opal 2.0 Extended S.M.A.R.T. support Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance. The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.
  • X-78m.2 form factor 2242 & 2280
  • X-76m.2 form factor 2242 & 2280
  • Industrial 3D NAND
  • Configured in pSLC mode
  • Data Care Management
  • Industry leading endurance up to 80 DWPD
  • AES256 Encryption / TCG Opal 2.0
  • Extended S.M.A.R.T. support

Equally to the 2.5" drives, the Swissbit mSATA (MO-300), SLIM SATA (MO-297) and the M.2 SSDs target embedded applications which require solid state storage in small, removable form factors. The SSD modules are designed for robustness against frequent temperature changes within the -40˚C to 85˚C range, withstand high shock and vibration and offer superior performance and endurance.

The families X-86, X-75, X-76, X-60, X-66 and X-600 target different use cases including OS booting, data logging, surveillance recording or vaulting. The X-78m2 additionally targets light enterprise applications. The amount and type of write access defines the required endurance in TBW. The latest addition X-86m2 is targeting true industrial applications with a robust, reliable, low power module design, based on a dedicated industrial controller and firmware.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFSA080GM2AK2TA-I-6B-21P-STD
Product Name Industrial M.2 SATA SSD, X-78m2 (2242), 80 GB, 3D PSLC Flash, -40°C to +85°C
Memory Type 3D PSLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - SFCF64GBH2BU4TO-C-NU-527-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 64 GB
View Details
2 suppliers
Memory Cards - 1052-1357-ND - DigiKey
Specs
Memory Type CFast
Memory Size 8 GB
View Details
2 suppliers
Industrial BGA PCIe SSD, EN-20, 60 GB, 3D TLC Flash, -40°C to +85°C - SFEN060GB2EC2TO-I-5E-221-STD - Swissbit AG
Specs
Memory Type 3D TLC
Memory Size 60 GB
Transfer Speed 594 MB/sec
View Details