Swissbit AG Industrial BGA PCIe SSD, EN-20, 60 GB, 3D TLC Flash, -40°C to +85°C SFEN060GB2EC2TO-I-5E-221-STD

Description
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
Request a Quote
Description
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EN-20 Series is an industrial-grade PCIe Gen 3.1 x4 BGA SSD in M.2 1620 form factor (16mm x 20mm x 1.8mm), designed for high-reliability applications. It supports NVMe 1.3, operates from -40 °C to 85 °C, and offers capacities including 60 GBytes. The device features 3D NAND Flash, LDPC ECC, end-to-end data protection, power fail data loss protection, S.M.A.R.T. monitoring, and supports AES256 encryption on request. Operating voltages include 3.3V, 1.8V, and 0.9V, with power states PS0 through PS4 and thermal throttling. Data retention is rated at 10 years at life begin and 1 year at life end. The product is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The EN-20 Series is an industrial-grade PCIe Gen 3.1 x4 BGA SSD in M.2 1620 form factor (16mm x 20mm x 1.8mm), designed for high-reliability applications. It supports NVMe 1.3, operates from -40 °C to 85 °C, and offers capacities including 60 GBytes. The device features 3D NAND Flash, LDPC ECC, end-to-end data protection, power fail data loss protection, S.M.A.R.T. monitoring, and supports AES256 encryption on request. Operating voltages include 3.3V, 1.8V, and 0.9V, with power states PS0 through PS4 and thermal throttling. Data retention is rated at 10 years at life begin and 1 year at life end. The product is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Industrial BGA PCIe SSD, EN-20, 60 GB, 3D TLC Flash, -40°C to +85°C - SFEN060GB2EC2TO-I-5E-221-STD - Swissbit AG
Bronschhofen, Switzerland
Industrial BGA PCIe SSD, EN-20, 60 GB, 3D TLC Flash, -40°C to +85°C
SFEN060GB2EC2TO-I-5E-221-STD
Industrial BGA PCIe SSD, EN-20, 60 GB, 3D TLC Flash, -40°C to +85°C SFEN060GB2EC2TO-I-5E-221-STD
PCIe M.2 1620 BGA PCIe Gen 3.1 / NVMe 1.3 4 lanes 291 Ball BGA, 0.8mm pitch 16 x 20mm 3D NAND TLC / pSLC Operational Temperature Range -40°C to 85°C Data Care Management Power fail protected AES 256 encryption The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications. For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20. E2000 and E2600 are latest upgrades with new high density NAND Flash.
  • PCIe M.2 1620 BGA
  • PCIe Gen 3.1 / NVMe 1.3 4 lanes
  • 291 Ball BGA, 0.8mm pitch 16 x 20mm
  • 3D NAND TLC / pSLC
  • Operational Temperature Range -40°C to 85°C
  • Data Care Management
  • Power fail protected
  • AES 256 encryption

The EN-20 is a PCIe 3.1 /NVMe 1.3 product with DRAM support and up to 4 lane operation mode offers both a high performance and short latency for modern applications. Data care management with background adaptive read refresh and media scan maintains the retention of the Flash blocks and enables long product utilization even for sparsely writing applications.

For high endurance demand the EN-26 with 3D NAND pSLC offers tenfold higher endurance compared to EN-20.

E2000 and E2600 are latest upgrades with new high density NAND Flash.

Supplier's Site Datasheet

Technical Specifications

  Swissbit AG
Product Category Flash Memory Cards
Product Number SFEN060GB2EC2TO-I-5E-221-STD
Product Name Industrial BGA PCIe SSD, EN-20, 60 GB, 3D TLC Flash, -40°C to +85°C
Memory Type 3D TLC
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 1052-SFCF064GH1AF2TO-C-LT-527-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 64 GB
View Details
Memory Cards - SFCF32GBH2BU4TO-C-QT-527-STD-ND - DigiKey
Specs
Memory Type CompactFlash®
Memory Size 32 GB
View Details
2 suppliers
Memory Cards - 1052-SFCA004GH1AO4TO-C-DA-216-STD-ND - DigiKey
Specs
Memory Type CFast
Memory Size 4 GB
View Details