Campbell Scientific, Inc. Dissolved Oxygen Probe CS511-L

Description
The CS511 is a rugged, low-maintenance sensor that is manufactured by Sensorex. It consists of a self-polarizing galvanic cell that generates a millivolt signal proportional to the amount of oxygen present in the measured medium (typically water). Oxygen diffuses through its membrane onto a cathode that produces a chemical reaction. An electrical current is produced by this reaction, which is converted from microamps to millivolts by an in-line resistor. An in-line thermistor provides automatic temperature compensation.
Description
The CS511 is a rugged, low-maintenance sensor that is manufactured by Sensorex. It consists of a self-polarizing galvanic cell that generates a millivolt signal proportional to the amount of oxygen present in the measured medium (typically water). Oxygen diffuses through its membrane onto a cathode that produces a chemical reaction. An electrical current is produced by this reaction, which is converted from microamps to millivolts by an in-line resistor. An in-line thermistor provides automatic temperature compensation.

Suppliers

Company
Product
Description
Supplier Links
Dissolved Oxygen Probe - CS511-L - Campbell Scientific, Inc.
Logan, UT, USA
Dissolved Oxygen Probe
CS511-L
Dissolved Oxygen Probe CS511-L
The CS511 is a rugged, low-maintenance sensor that is manufactured by Sensorex. It consists of a self-polarizing galvanic cell that generates a millivolt signal proportional to the amount of oxygen present in the measured medium (typically water). Oxygen diffuses through its membrane onto a cathode that produces a chemical reaction. An electrical current is produced by this reaction, which is converted from microamps to millivolts by an in-line resistor. An in-line thermistor provides automatic temperature compensation.

The CS511 is a rugged, low-maintenance sensor that is manufactured by Sensorex. It consists of a self-polarizing galvanic cell that generates a millivolt signal proportional to the amount of oxygen present in the measured medium (typically water). Oxygen diffuses through its membrane onto a cathode that produces a chemical reaction. An electrical current is produced by this reaction, which is converted from microamps to millivolts by an in-line resistor. An in-line thermistor provides automatic temperature compensation.

Supplier's Site

Technical Specifications

  Campbell Scientific, Inc.
Product Category Dissolved Oxygen Sensors
Product Number CS511-L
Product Name Dissolved Oxygen Probe
Cell Type Galvanic
Oxygen Range 0.5000 to 20 ppm
Accuracy 2 % FS
Response Time 300 seconds
Minimum Flow Rate 5.08 cm/sec (2 in/sec)
Unlock Full Specs
to access all available technical data

Similar Products

ProTrode DO Sensor - 6.09332.010 - Metrohm USA, Inc.
Specs
Maximum Length 4.72 to 8.66 inch (120 to 220 mm)
Operating Temperature Range 32 to 122 F (0.0 to 50 C)
View Details
Visiferm DO ARC 120 - 242163 - Hamilton Company
Specs
Cell Type Polarographic
Oxygen Range 0.0040 to 25 ppm
Response Time 30 seconds
View Details
Optical Dissolved Oxygen Sensor - ADS430 - ABB Measurement & Analytics
Specs
Oxygen Range 0.0 to 50 ppm
Accuracy 0.1000 to 10 % FS
Response Time 45 to 60 seconds
View Details
Dissolved Oxygen Electrodes - B1 Housing with B4 Series - Analytical Sensors & Instruments, Ltd. (ASI)
Analytical Sensors & Instruments, Ltd. (ASI)
Specs
Cell Type Galvanic
Maximum Diameter/ Width 1 inch (25.4 mm)
Operating Temperature Range ? to 212 F (? to 100 C)
View Details