The Aztec ADS430 is an optical dissolved oxygen sensor using RDO™ technology for accurate, drift-free measurements in municipal, industrial, and aquaculture applications. It features a 47 mm diameter, 203 mm length probe with IP68 rating, and is housed in an ABS body with a PC/PMMA sensor cap and titanium temperature sensor. The sensor operates from 0 to 50 mg/l and has a response time of T90 < 45 seconds at 25 °C. It operates at 0 to 50 °C with 2-year sensor cap life, and is factory-calibrated with no on-site calibration required. The probe supports 0 to 42 PSU salinity compensation and includes an 11/4 NPT threaded mounting. It meets US EPA methods 4S00-0, 1002-8-2009, 1003-8-2009, and 1004-8-2009, and complies with IEC 61000-6-2:2005. A 10 m fixed-length cable with EZLink connector is included.
Featuring ABB's EZLink technology, users of ABB’s DO system benefit from plug-and-play connectivity, automatic sensor recognition / set-up, predictive diagnostics and enhanced measurement accuracy.
Users benefits from:
– No calibration required
– No sensor drift
– Fast speed of response
– Minimized installation and maintenance time
– Resistant to abrasion and photobleaching
– No loss of performance, 2 year sensor cap life
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Dissolved Oxygen Sensors |
| Product Number | ADS430 |
| Product Name | Optical Dissolved Oxygen Sensor |
| Oxygen Range | 0.0 to 50 ppm |
| Accuracy | 0.1000 to 10 % FS |
| Response Time | 45 to 60 seconds |
| Mounting | In-Line (Insertion) |