PCE Instruments / PCE Americas Inc. Cosmetics pH Meter PCE-228P

Description
The Cosmetics pH Meter PCE-228P can be used in all stages of cosmetic production. pH measurement in cosmetics is a priority test that should be performed not only to ensure that the pH of the product matches the pH of the skin, but also to ensure good quality, suitable viscosity, colour / odour and to ensure durability of the cosmetics.
Request a Quote
Description
The Cosmetics pH Meter PCE-228P can be used in all stages of cosmetic production. pH measurement in cosmetics is a priority test that should be performed not only to ensure that the pH of the product matches the pH of the skin, but also to ensure good quality, suitable viscosity, colour / odour and to ensure durability of the cosmetics.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Jupiter, FL, United States
Cosmetics pH Meter
PCE-228P
Cosmetics pH Meter PCE-228P
The Cosmetics pH Meter PCE-228P can be used in all stages of cosmetic production. pH measurement in cosmetics is a priority test that should be performed not only to ensure that the pH of the product matches the pH of the skin, but also to ensure good quality, suitable viscosity, colour / odour and to ensure durability of the cosmetics.

The Cosmetics pH Meter PCE-228P can be used in all stages of cosmetic production. pH measurement in cosmetics is a priority test that should be performed not only to ensure that the pH of the product matches the pH of the skin, but also to ensure good quality, suitable viscosity, colour / odour and to ensure durability of the cosmetics.

Supplier's Site
Cosmetics pH Meter - PCE-228P - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Cosmetics pH Meter
PCE-228P
Cosmetics pH Meter PCE-228P
PCE-228P-ICA pH Meter For cosmetics, large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC The main purpose of cosmetics production is not only to make good-smelling products with good-sounding names and lists of beneficial ingredients, but to make them efficient so that these products really improve the condition of the skin or hair and in no way damage them. The pH measurement in cosmetics is a priority test that should be performed not only to ensure that the pH of the product matches the pH of the skin, but also to ensure good quality, suitable viscosity, color / odor and to ensure durability of the cosmetics. A too acidic or too alkaline medium in shampoo can, for example, lead to a disorder and cause scalp problems. Therefore, the pH value in cosmetics is strictly and continuously monitored and not only in the final product. It is important to understand that monitoring is required at all stages: first in the raw materials and all the ingredients, then during the production process and finally in the finished shampoo application, gel / dye / foam that are on the shelves of the supermarkets. Here, it is necessary to fulfill the requirements and regulations of health organizations and GMP principles. Many of us have experienced at least once that after a short while the pleasant smell of the foam worsens, even though in the beginning everything was fine. This is proof that the manufacturer made mistakes during the production process and perhaps did not pay enough attention to measuring and correcting the pH. The cosmetic product should not only be perfect on the day of its manufacture and meet the standard, it should also have a very good stability. Today, many hair and facial products are presented as "BIO". Manufacturers of such products need to remember that making such a product is much harder. The natural ingredients that make the product "BIO" can be quite capricious. When talking about standard cosmetic products (both hair and skin), the ideal pH is between 4.5 ... 5.5. Depending on the skin type for which the product is intended, and also on the function of the product (refers to chemical substances, hair dyes, strong hair and body sprays), the values ​​may be lower and higher. The use of a pH meter with a special glass electrode is one of the well-known methods of pH measurement in cosmetics. The pH meter ensures that you get reliable results when taking measurements in shampoo, liquid cleansing toners and foams, gels and many other substances (containing water). pH meters used for cosmetics are often portable, very easy to use, light in weight and easy to handle. The glass electrode is perfect on the one hand because it is always easy to keep clean, but on the other hand a glass electrode requires careful handling because of its fragility. Modern electrodes receive special protection, such as "a coat" around them, which makes them very sturdy. The application of the pH electrode requires attention and careful adjustment. It is necessary to follow all rules regarding the application, cleaning and maintenance of this sensitive instrument. Although the pH tests are carried out on the additives or finished product of the shampoo, it is imperative to maintain the required ambient temperature, as their deviation can lead to erroneous measurements. The pH and maintenance of the efficacy of cosmetics is one of the reasons why such products should be stored at certain temperatures. Some of them should not be refrigerated or exposed to direct sunlight and excessively warm temperatures.

PCE-228P-ICA pH Meter
For cosmetics, large, easy-to-read display / SD card memory (1 ... 16 GB), stored data is saved as an Excel file / RS-232 interface and optional software for direct transfer to the PC

The main purpose of cosmetics production is not only to make good-smelling products with good-sounding names and lists of beneficial ingredients, but to make them efficient so that these products really improve the condition of the skin or hair and in no way damage them.
The pH measurement in cosmetics is a priority test that should be performed not only to ensure that the pH of the product matches the pH of the skin, but also to ensure good quality, suitable viscosity, color / odor and to ensure durability of the cosmetics.

A too acidic or too alkaline medium in shampoo can, for example, lead to a disorder and cause scalp problems. Therefore, the pH value in cosmetics is strictly and continuously monitored and not only in the final product. It is important to understand that monitoring is required at all stages: first in the raw materials and all the ingredients, then during the production process and finally in the finished shampoo application, gel / dye / foam that are on the shelves of the supermarkets. Here, it is necessary to fulfill the requirements and regulations of health organizations and GMP principles.

Many of us have experienced at least once that after a short while the pleasant smell of the foam worsens, even though in the beginning everything was fine. This is proof that the manufacturer made mistakes during the production process and perhaps did not pay enough attention to measuring and correcting the pH. The cosmetic product should not only be perfect on the day of its manufacture and meet the standard, it should also have a very good stability. Today, many hair and facial products are presented as "BIO". Manufacturers of such products need to remember that making such a product is much harder. The natural ingredients that make the product "BIO" can be quite capricious.


When talking about standard cosmetic products (both hair and skin), the ideal pH is between 4.5 ... 5.5. Depending on the skin type for which the product is intended, and also on the function of the product (refers to chemical substances, hair dyes, strong hair and body sprays), the values ​​may be lower and higher.
The use of a pH meter with a special glass electrode is one of the well-known methods of pH measurement in cosmetics. The pH meter ensures that you get reliable results when taking measurements in shampoo, liquid cleansing toners and foams, gels and many other substances (containing water).
pH meters used for cosmetics are often portable, very easy to use, light in weight and easy to handle. The glass electrode is perfect on the one hand because it is always easy to keep clean, but on the other hand a glass electrode requires careful handling because of its fragility. Modern electrodes receive special protection, such as "a coat" around them, which makes them very sturdy.
The application of the pH electrode requires attention and careful adjustment. It is necessary to follow all rules regarding the application, cleaning and maintenance of this sensitive instrument. Although the pH tests are carried out on the additives or finished product of the shampoo, it is imperative to maintain the required ambient temperature, as their deviation can lead to erroneous measurements.

The pH and maintenance of the efficacy of cosmetics is one of the reasons why such products should be stored at certain temperatures. Some of them should not be refrigerated or exposed to direct sunlight and excessively warm temperatures.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc. PCE Instruments / PCE Americas Inc.
Product Category Water Quality Testing Instruments pH Instruments
Product Number PCE-228P PCE-228P
Product Name Cosmetics pH Meter Cosmetics pH Meter
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
pH range 0.0 to 14 pH
Accuracy 0.0200 ±pH
Unlock Full Specs
to access all available technical data

Similar Products

PH Meter - PCE-PH 25 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
Multifunction pH Meter - PCE-PHD 1-PH - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
Environmental Tester - PCE-228LIQ - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
PH Meter - PCE-CP 22 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details