Arjay Engineering Oil in Water Analyser HydroSense 4410-LMP

Description
The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. A non-contacting sensor design minimizes system maintenance. The re-designed 4410-LMP replaces the old 2410-LMP and is suitable for Class I, Zone 2 locations without the use of a purge. The 4410-LMP is the engineered combination of three unique designs: The sensing chamber contributres a continuous controlled water sample While the optical sensor package hovers above the passing strean The Arjay controller then monitors the multiple signals to provide a reliable ppm concentration output This Oil in Water Analyser uses a UV fluorescence technique to target the aromatic component of the oil contamination. Through a site calibration this aromatic tag provides an indication relative to total oil. A continuous sample flow is tapped or pumped off the process line and directed through the HydroSense chamber. It passes behind the noncontacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength is measured to provide an indication of the ppm concentration. Features & Benefits • The special UV absorbing flow plate sheens the water over a large surface area. The resulting high surface area to depth ratio provides many benefits. • The sensitivity to oil molecules is increased by maximizing the optical viewing area • The minimal depth discourages oil molecules from ‘hiding’ behind particulates in the water • The large lamp source targets the water from multiple angles to get a representative sampling of all oil • The large sample target area ensures a representative and stable snapshot of the water conditions • The unit can tolerate suspended solids up to 400 mg/lnon-contacting optics minimizes maintenance • Non-contacting sensor design minimizes system maintenance • Fluorescence technology is selective to petroleum hydrocarbons by targeting their aromatic faction • Continuous on-line monitoring without chemicals or lag time • Compensation for temperature and lamp degradation minimizes recalibration requirements • Alarm warns of impending lamp replacement • Long life lamp expectancy of 18 months • Continuous on-line monitoring reads the water 50 times/second with an averaged display update every one second • No consumables or chemical used • Sample flow gravity outfalls to drain • Available with CSA Zone 2 approval or with NFPA/ATEX Pressurization Systems for Zone 2 • Designed for harsh environments with a 316 SS housing • No tools necessary for routine maintenance or lamp replacement • The flow or power does not require to be turned off during routine maintenance • Flow chamber diversion system conditions and clarifies sample • Multi-point calibration available to customize response curves • Overflow baffle de-aerates bubbles • Certified to IMO MPEC.107(49) when interfaced with site logging and by-pass requirements
Request a Quote Datasheet
Description
The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. A non-contacting sensor design minimizes system maintenance. The re-designed 4410-LMP replaces the old 2410-LMP and is suitable for Class I, Zone 2 locations without the use of a purge. The 4410-LMP is the engineered combination of three unique designs: The sensing chamber contributres a continuous controlled water sample While the optical sensor package hovers above the passing strean The Arjay controller then monitors the multiple signals to provide a reliable ppm concentration output This Oil in Water Analyser uses a UV fluorescence technique to target the aromatic component of the oil contamination. Through a site calibration this aromatic tag provides an indication relative to total oil. A continuous sample flow is tapped or pumped off the process line and directed through the HydroSense chamber. It passes behind the noncontacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength is measured to provide an indication of the ppm concentration. Features & Benefits • The special UV absorbing flow plate sheens the water over a large surface area. The resulting high surface area to depth ratio provides many benefits. • The sensitivity to oil molecules is increased by maximizing the optical viewing area • The minimal depth discourages oil molecules from ‘hiding’ behind particulates in the water • The large lamp source targets the water from multiple angles to get a representative sampling of all oil • The large sample target area ensures a representative and stable snapshot of the water conditions • The unit can tolerate suspended solids up to 400 mg/lnon-contacting optics minimizes maintenance • Non-contacting sensor design minimizes system maintenance • Fluorescence technology is selective to petroleum hydrocarbons by targeting their aromatic faction • Continuous on-line monitoring without chemicals or lag time • Compensation for temperature and lamp degradation minimizes recalibration requirements • Alarm warns of impending lamp replacement • Long life lamp expectancy of 18 months • Continuous on-line monitoring reads the water 50 times/second with an averaged display update every one second • No consumables or chemical used • Sample flow gravity outfalls to drain • Available with CSA Zone 2 approval or with NFPA/ATEX Pressurization Systems for Zone 2 • Designed for harsh environments with a 316 SS housing • No tools necessary for routine maintenance or lamp replacement • The flow or power does not require to be turned off during routine maintenance • Flow chamber diversion system conditions and clarifies sample • Multi-point calibration available to customize response curves • Overflow baffle de-aerates bubbles • Certified to IMO MPEC.107(49) when interfaced with site logging and by-pass requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil in Water Analyser - HydroSense 4410-LMP - Arjay Engineering
Oakville, Ontario, Canada
Oil in Water Analyser
HydroSense 4410-LMP
Oil in Water Analyser HydroSense 4410-LMP
The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. A non-contacting sensor design minimizes system maintenance. The re-designed 4410-LMP replaces the old 2410-LMP and is suitable for Class I, Zone 2 locations without the use of a purge. The 4410-LMP is the engineered combination of three unique designs: The sensing chamber contributres a continuous controlled water sample While the optical sensor package hovers above the passing strean The Arjay controller then monitors the multiple signals to provide a reliable ppm concentration output This Oil in Water Analyser uses a UV fluorescence technique to target the aromatic component of the oil contamination. Through a site calibration this aromatic tag provides an indication relative to total oil. A continuous sample flow is tapped or pumped off the process line and directed through the HydroSense chamber. It passes behind the noncontacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength is measured to provide an indication of the ppm concentration. Features & Benefits • The special UV absorbing flow plate sheens the water over a large surface area. The resulting high surface area to depth ratio provides many benefits. • The sensitivity to oil molecules is increased by maximizing the optical viewing area • The minimal depth discourages oil molecules from ‘hiding’ behind particulates in the water • The large lamp source targets the water from multiple angles to get a representative sampling of all oil • The large sample target area ensures a representative and stable snapshot of the water conditions • The unit can tolerate suspended solids up to 400 mg/lnon-contacting optics minimizes maintenance • Non-contacting sensor design minimizes system maintenance • Fluorescence technology is selective to petroleum hydrocarbons by targeting their aromatic faction • Continuous on-line monitoring without chemicals or lag time • Compensation for temperature and lamp degradation minimizes recalibration requirements • Alarm warns of impending lamp replacement • Long life lamp expectancy of 18 months • Continuous on-line monitoring reads the water 50 times/second with an averaged display update every one second • No consumables or chemical used • Sample flow gravity outfalls to drain • Available with CSA Zone 2 approval or with NFPA/ATEX Pressurization Systems for Zone 2 • Designed for harsh environments with a 316 SS housing • No tools necessary for routine maintenance or lamp replacement • The flow or power does not require to be turned off during routine maintenance • Flow chamber diversion system conditions and clarifies sample • Multi-point calibration available to customize response curves • Overflow baffle de-aerates bubbles • Certified to IMO MPEC.107(49) when interfaced with site logging and by-pass requirements

The HydroSense 4410-LMP Oil in Water Analyser offers continuous on-line monitoring for ppm concentrations of petroleum oils in effluent and produced water without chemicals or lag time. A non-contacting sensor design minimizes system maintenance.

The re-designed 4410-LMP replaces the old 2410-LMP and is suitable for Class I, Zone 2 locations without the use of a purge.

The 4410-LMP is the engineered combination of three unique designs:

  • The sensing chamber contributres a continuous controlled water sample
  • While the optical sensor package hovers above the passing strean
  • The Arjay controller then monitors the multiple signals to provide a reliable ppm concentration output

This Oil in Water Analyser uses a UV fluorescence technique to target the aromatic component of the oil contamination. Through a site calibration this aromatic tag provides an indication relative to total oil. A continuous sample flow is tapped or pumped off the process line and directed through the HydroSense chamber. It passes behind the noncontacting UV light source and is targeted with filtered light energy. The soluble and emulsified oils in the water will excite from this light energy and fluoresce light energy back out of the water at a signature wavelength. The intensity of light energy at this wavelength is measured to provide an indication of the ppm concentration.

Features & Benefits

• The special UV absorbing flow plate sheens the water over a large surface area. The resulting high surface area to depth ratio provides many benefits.
• The sensitivity to oil molecules is increased by maximizing the optical viewing area
• The minimal depth discourages oil molecules from ‘hiding’ behind particulates in the water
• The large lamp source targets the water from multiple angles to get a representative sampling of all oil
• The large sample target area ensures a representative and stable snapshot of the water conditions
• The unit can tolerate suspended solids up to 400 mg/lnon-contacting optics minimizes maintenance
• Non-contacting sensor design minimizes system maintenance
• Fluorescence technology is selective to petroleum hydrocarbons by targeting their aromatic faction
• Continuous on-line monitoring without chemicals or lag time
• Compensation for temperature and lamp degradation minimizes recalibration requirements
• Alarm warns of impending lamp replacement
• Long life lamp expectancy of 18 months
• Continuous on-line monitoring reads the water 50 times/second with an averaged display update every one second
• No consumables or chemical used
• Sample flow gravity outfalls to drain
• Available with CSA Zone 2 approval or with NFPA/ATEX Pressurization Systems for Zone 2
• Designed for harsh environments with a 316 SS housing
• No tools necessary for routine maintenance or lamp replacement
• The flow or power does not require to be turned off during routine maintenance
• Flow chamber diversion system conditions and clarifies sample
• Multi-point calibration available to customize response curves
• Overflow baffle de-aerates bubbles
• Certified to IMO MPEC.107(49) when interfaced with site logging and by-pass requirements

Supplier's Site Datasheet

Technical Specifications

  Arjay Engineering
Product Category Water Quality Testing Instruments
Product Number HydroSense 4410-LMP
Product Name Oil in Water Analyser
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Oil in Water Monitor 0 to 5000 ppm
Instrument Specific Features Automatic Temperature Compensation; Controller Functionality
Other Output 4-20 mA, Isolated
Process Temp 32 to 104 F (0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Floating Oil Spill Alarm - 2852-HCF - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 70 ppm
View Details
Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Instrument Specific Features Controller Functionality
View Details
Floating Oil Spill Alarm - 2852-HCF - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 70 ppm
View Details
On-Line ppm Oil-in-Water - HydroSense 4420 - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Panel
Oil in Water Monitor 0 to 100 ppm
View Details