Susumu Co., Ltd. Attenuators PBV1632S-5DBN8-T

Description
RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 100mW
Datasheet
Description
RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 100mW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PBV1632S-5DBN8-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PBV1632S-5DBN8-T
Attenuators PBV1632S-5DBN8-T
RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 100mW

RF Attenuators 5dB 0 Hz ~ 3 GHz 50 Ohms 100mW

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PBV1632S-5DBN8-T
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2823272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 6 GHz
View Details
Coaxial Attenuator - 5o201000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-MVA-1000+TR-ND - DigiKey
Specs
Attenuation 11.5 to 13 dB
Package Type 8-SMD, No Lead
View Details