Susumu Co., Ltd. Attenuators PAT3060H-C-2DB-T1

Description
RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 5W 2-SMD, No Lead
Datasheet
Description
RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 5W 2-SMD, No Lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PAT3060H-C-2DB-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 5W 2-SMD, No Lead

RF Attenuators 2dB 0 Hz ~ 6 GHz 50 Ohms 5W 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PAT3060H-C-2DB-T1
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCAK1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Attenuation 0.0 to 20 dB
View Details
Chip Scale Package MMIC DC - 70 GHz 2dB Attenuator - ATN02-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3590-02 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 2 dB
View Details
6 suppliers
Attenuators - 3157-BW-V5-1W54+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type 2.4mm In-Line Module
View Details
2 suppliers