Mini-Circuits Attenuators BW-N10W5+

Description
FXD ATTEN 5W N F/M 10DB ROHS
Request a Quote Datasheet
Description
FXD ATTEN 5W N F/M 10DB ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-N10W5+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN 5W N F/M 10DB ROHS

FXD ATTEN 5W N F/M 10DB ROHS

Buy Now Datasheet
Attenuators - BW-N10W5+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-N10W5+
Attenuators BW-N10W5+
RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 5W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 5W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-N10W5+-ND BW-N10W5+
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 100W 12.4GHz - UIYCA100AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
2W Attenuator - 852-BW-S5W2+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Tube
View Details
3 suppliers
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details