Susumu Co., Ltd. Attenuators PAT1220-C-2DB-T5

Description
RF Attenuators 2dB 0 Hz ~ 10 GHz 50 Ohms 100mW 0805 (2012 Metric)
Datasheet
Description
RF Attenuators 2dB 0 Hz ~ 10 GHz 50 Ohms 100mW 0805 (2012 Metric)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PAT1220-C-2DB-T5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PAT1220-C-2DB-T5
Attenuators PAT1220-C-2DB-T5
RF Attenuators 2dB 0 Hz ~ 10 GHz 50 Ohms 100mW 0805 (2012 Metric)

RF Attenuators 2dB 0 Hz ~ 10 GHz 50 Ohms 100mW 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PAT1220-C-2DB-T5
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203003N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Digitally Controlled Attenuators - NDA-20-6000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0200 GHz
View Details
Attenuators - 3157-UNAT-20A+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers