Mini-Circuits Attenuators QAT-0+

Description
RF Attenuators 0dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet
Description
RF Attenuators 0dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-QAT-0+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 0dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 0dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-0+TR-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-0+TR-ND
Attenuators 3157-QAT-0+TR-ND
RF Attenuators 0dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 0dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - 3157-QAT-0+CT-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-QAT-0+CT-ND
Attenuators 3157-QAT-0+CT-ND
RF Attenuators 0dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 0dB 0Hz ~ 50GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet
Attenuators - QAT-0+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
QAT-0+
Attenuators QAT-0+
RF Attenuators 0dB 0 Hz ~ 50 GHz 50 Ohms 2W 6-TDFN Exposed Pad

RF Attenuators 0dB 0 Hz ~ 50 GHz 50 Ohms 2W 6-TDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-QAT-0+DKR-ND QAT-0+
Product Name Attenuators Attenuators
Attenuation 0.0 dB 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2237205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 70 dB
View Details
Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
95 dB Programmable Attenuator, 1 MHz - 8 GHz - RC8DAT-8G-95PE - Mini-Circuits
Specs
Insertion Loss 4.2 dB
Attenuation 0.0 to 95 dB
Package Type Connectorized
View Details
2 suppliers