Advantech 1-Port Serial Device Server EKI-1511IL-A

Description
1-Port Serial Device Server 1 x 10/100 Mbps Ethernet port Provides COM port redirection (Virtual COM), TCP, and UDP operation modes Baud rate: supports up to 230.4 Kbps Maximum of five hosts can access one serial port Maximum of 16 hosts accessed in TCP client mode Built-in 8-kV ESD protection for all serial signals Provides multiple configuration configuration methods including Windows utility and web browser "L" models support RS-232 only
Request a Quote Datasheet
Description
1-Port Serial Device Server 1 x 10/100 Mbps Ethernet port Provides COM port redirection (Virtual COM), TCP, and UDP operation modes Baud rate: supports up to 230.4 Kbps Maximum of five hosts can access one serial port Maximum of 16 hosts accessed in TCP client mode Built-in 8-kV ESD protection for all serial signals Provides multiple configuration configuration methods including Windows utility and web browser "L" models support RS-232 only
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Port Serial Device Server - EKI-1511IL-A - Advantech
Cincinnati, OH, United States
1-Port Serial Device Server
EKI-1511IL-A
1-Port Serial Device Server EKI-1511IL-A
1-Port Serial Device Server 1 x 10/100 Mbps Ethernet port Provides COM port redirection (Virtual COM), TCP, and UDP operation modes Baud rate: supports up to 230.4 Kbps Maximum of five hosts can access one serial port Maximum of 16 hosts accessed in TCP client mode Built-in 8-kV ESD protection for all serial signals Provides multiple configuration configuration methods including Windows utility and web browser "L" models support RS-232 only

1-Port Serial Device Server

  • 1 x 10/100 Mbps Ethernet port
  • Provides COM port redirection (Virtual COM), TCP, and UDP operation modes
  • Baud rate: supports up to 230.4 Kbps
  • Maximum of five hosts can access one serial port
  • Maximum of 16 hosts accessed in TCP client mode
  • Built-in 8-kV ESD protection for all serial signals
  • Provides multiple configuration configuration methods including Windows utility and web browser
  • "L" models support RS-232 only
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number EKI-1511IL-A
Product Name 1-Port Serial Device Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems. - ASMB-786G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (E-21xx/E-22xx) and Gen Core™ (8th/9th) series
View Details
ATX server board for Intel® Xeon® W & 10th Gen Core with legacy PCI slots and IPMI for system integration, workstations, and remote servers. - ASMB-787G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (W-1270X/W-1290) and Gen Core™ (10th) series
View Details