Advantech LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. ASMB-817I-00A1

Description
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. Powered by LGA4677 ATX server board with 5th/4th Gen. Intel Xeon® Scalable processors for exceptional performance in demanding workloads. Supports DDR5 5200 MHz RDIMM up to 2TB (8 DIMMs) for high-speed data access and processing. Features three PCIe x16 Gen5 slots for maximum bandwidth and flexible expansion with high-performance add-on cards. Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity right out of the box. Provides eight SATA 3 ports for robust storage configurations and modern peripherals connectivity. Operates reliably in demanding environments with a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F). Features onboard IPMI 2.0 with Redfish support for secure and efficient remote server management. Designed for enterprise data centers with optimized thermal design and reliable operation.
Request a Quote Datasheet
Description
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. Powered by LGA4677 ATX server board with 5th/4th Gen. Intel Xeon® Scalable processors for exceptional performance in demanding workloads. Supports DDR5 5200 MHz RDIMM up to 2TB (8 DIMMs) for high-speed data access and processing. Features three PCIe x16 Gen5 slots for maximum bandwidth and flexible expansion with high-performance add-on cards. Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity right out of the box. Provides eight SATA 3 ports for robust storage configurations and modern peripherals connectivity. Operates reliably in demanding environments with a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F). Features onboard IPMI 2.0 with Redfish support for secure and efficient remote server management. Designed for enterprise data centers with optimized thermal design and reliable operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. - ASMB-817I-00A1 - Advantech
Cincinnati, OH, United States
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers.
ASMB-817I-00A1
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. ASMB-817I-00A1
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. Powered by LGA4677 ATX server board with 5th/4th Gen. Intel Xeon® Scalable processors for exceptional performance in demanding workloads. Supports DDR5 5200 MHz RDIMM up to 2TB (8 DIMMs) for high-speed data access and processing. Features three PCIe x16 Gen5 slots for maximum bandwidth and flexible expansion with high-performance add-on cards. Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity right out of the box. Provides eight SATA 3 ports for robust storage configurations and modern peripherals connectivity. Operates reliably in demanding environments with a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F). Features onboard IPMI 2.0 with Redfish support for secure and efficient remote server management. Designed for enterprise data centers with optimized thermal design and reliable operation.

LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers.

  • Powered by LGA4677 ATX server board with 5th/4th Gen. Intel Xeon® Scalable processors for exceptional performance in demanding workloads.
  • Supports DDR5 5200 MHz RDIMM up to 2TB (8 DIMMs) for high-speed data access and processing.
  • Features three PCIe x16 Gen5 slots for maximum bandwidth and flexible expansion with high-performance add-on cards.
  • Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity right out of the box.
  • Provides eight SATA 3 ports for robust storage configurations and modern peripherals connectivity.
  • Operates reliably in demanding environments with a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F).
  • Features onboard IPMI 2.0 with Redfish support for secure and efficient remote server management.
  • Designed for enterprise data centers with optimized thermal design and reliable operation.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-817I-00A1
Product Name LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Serial Device Server, Desktop -  - Advantech
Specs
Server Type Network Server
View Details
ATX server board for Intel® Xeon® W & 10th Gen Core with legacy PCI slots and IPMI for system integration, workstations, and remote servers. - ASMB-787G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (W-1270X/W-1290) and Gen Core™ (10th) series
View Details
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. - ASMB-935T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details