Advantech 8-ch, 16-bit Isolated Analog Input EtherCAT Remote I/O Module AMAX-4817-B2

Description
8-ch, 16-bit Isolated Analog Input EtherCAT Remote I/O Module Suitable for EtherCAT networks 8-ch, 16-bit analog input channels with 2,500 VDC isolation ±275 V high common-mode voltage range Quick removable European type connector Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two rotating switches for up to 256 slave IDs
Request a Quote Datasheet
Description
8-ch, 16-bit Isolated Analog Input EtherCAT Remote I/O Module Suitable for EtherCAT networks 8-ch, 16-bit analog input channels with 2,500 VDC isolation ±275 V high common-mode voltage range Quick removable European type connector Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two rotating switches for up to 256 slave IDs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-ch, 16-bit Isolated Analog Input EtherCAT Remote I/O Module - AMAX-4817-B2 - Advantech
Cincinnati, OH, United States
8-ch, 16-bit Isolated Analog Input EtherCAT Remote I/O Module
AMAX-4817-B2
8-ch, 16-bit Isolated Analog Input EtherCAT Remote I/O Module AMAX-4817-B2
8-ch, 16-bit Isolated Analog Input EtherCAT Remote I/O Module Suitable for EtherCAT networks 8-ch, 16-bit analog input channels with 2,500 VDC isolation ±275 V high common-mode voltage range Quick removable European type connector Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two rotating switches for up to 256 slave IDs

8-ch, 16-bit Isolated Analog Input EtherCAT Remote I/O Module

  • Suitable for EtherCAT networks
  • 8-ch, 16-bit analog input channels with 2,500 VDC isolation
  • ±275 V high common-mode voltage range
  • Quick removable European type connector
  • Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode
  • Two rotating switches for up to 256 slave IDs
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number AMAX-4817-B2
Product Name 8-ch, 16-bit Isolated Analog Input EtherCAT Remote I/O Module
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

1-Port Serial Device Server - EKI-1511-A - Advantech
Specs
Server Type Network Server
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking. - ASMB-789G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details
LGA 4189 Intel® Xeon® Scalable proprietary server board with 16x DDR4, 4x PCIe x16, and dual 10GbE for enterprise servers and data centers. - ASMB-976T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details