Advantech ATX server board for Intel® Xeon® W & 10th Gen Core with legacy PCI slots and IPMI for system integration, workstations, and remote servers. ASMB-787G2-00A1

Description
ATX server board for Intel® Xeon® W & 10th Gen Core with legacy PCI slots and IPMI for system integration, workstations, and remote servers. Features an LGA 1200 socket for Intel® Xeon® W & 10th Gen. Core™ processors with the W480E chipset. Supports up to 128 GB of DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM memory for stable performance. Provides flexible expansion with one PCIe x16 (or two x8), two PCIe x4, and one PCIe x1 slots. Drives up to three triple displays simultaneously with DVI-D, VGA, and HDMI 2.0 ports. Offers five SATA 3 ports for storage and six USB 3.2 ports for high-speed peripheral connections. Includes a versatile M.2 2280/2242 slot compatible with both SATA and PCIe for storage expansion. Its rackmount-optimized design ensures efficient cooling through positive airflow in server chassis. Operates reliably in a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F).
Request a Quote Datasheet
Description
ATX server board for Intel® Xeon® W & 10th Gen Core with legacy PCI slots and IPMI for system integration, workstations, and remote servers. Features an LGA 1200 socket for Intel® Xeon® W & 10th Gen. Core™ processors with the W480E chipset. Supports up to 128 GB of DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM memory for stable performance. Provides flexible expansion with one PCIe x16 (or two x8), two PCIe x4, and one PCIe x1 slots. Drives up to three triple displays simultaneously with DVI-D, VGA, and HDMI 2.0 ports. Offers five SATA 3 ports for storage and six USB 3.2 ports for high-speed peripheral connections. Includes a versatile M.2 2280/2242 slot compatible with both SATA and PCIe for storage expansion. Its rackmount-optimized design ensures efficient cooling through positive airflow in server chassis. Operates reliably in a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATX server board for Intel® Xeon® W & 10th Gen Core with legacy PCI slots and IPMI for system integration, workstations, and remote servers. - ASMB-787G2-00A1 - Advantech
Cincinnati, OH, United States
ATX server board for Intel® Xeon® W & 10th Gen Core with legacy PCI slots and IPMI for system integration, workstations, and remote servers.
ASMB-787G2-00A1
ATX server board for Intel® Xeon® W & 10th Gen Core with legacy PCI slots and IPMI for system integration, workstations, and remote servers. ASMB-787G2-00A1
ATX server board for Intel® Xeon® W & 10th Gen Core with legacy PCI slots and IPMI for system integration, workstations, and remote servers. Features an LGA 1200 socket for Intel® Xeon® W & 10th Gen. Core™ processors with the W480E chipset. Supports up to 128 GB of DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM memory for stable performance. Provides flexible expansion with one PCIe x16 (or two x8), two PCIe x4, and one PCIe x1 slots. Drives up to three triple displays simultaneously with DVI-D, VGA, and HDMI 2.0 ports. Offers five SATA 3 ports for storage and six USB 3.2 ports for high-speed peripheral connections. Includes a versatile M.2 2280/2242 slot compatible with both SATA and PCIe for storage expansion. Its rackmount-optimized design ensures efficient cooling through positive airflow in server chassis. Operates reliably in a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F).

ATX server board for Intel® Xeon® W & 10th Gen Core with legacy PCI slots and IPMI for system integration, workstations, and remote servers.

  • Features an LGA 1200 socket for Intel® Xeon® W & 10th Gen. Core™ processors with the W480E chipset.
  • Supports up to 128 GB of DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM memory for stable performance.
  • Provides flexible expansion with one PCIe x16 (or two x8), two PCIe x4, and one PCIe x1 slots.
  • Drives up to three triple displays simultaneously with DVI-D, VGA, and HDMI 2.0 ports.
  • Offers five SATA 3 ports for storage and six USB 3.2 ports for high-speed peripheral connections.
  • Includes a versatile M.2 2280/2242 slot compatible with both SATA and PCIe for storage expansion.
  • Its rackmount-optimized design ensures efficient cooling through positive airflow in server chassis.
  • Operates reliably in a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F).
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-787G2-00A1
Product Name ATX server board for Intel® Xeon® W & 10th Gen Core with legacy PCI slots and IPMI for system integration, workstations, and remote servers.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

32-ch Isolated Digital Output EtherCAT Remote I/O Module - AMAX-4834-B - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
4U 18
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details