Advantech Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 5x PCIe x16, and dual 10GbE for data analytics and cloud computing. ASMB-977T2-00A1U

Description
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 5x PCIe x16, and dual 10GbE for data analytics and cloud computing. LGA4677 server board powered by dual 5th/4th Gen Intel® Xeon® Scalable processors with TDP support up to 350W for exceptional multi-threaded performance. Supports up to 4TB of DDR5 5200 MHz RDIMM memory across 16 DIMM slots for large-scale data analytics and cloud computing. Features five PCIe x16 Gen5 slots for flexible expansion with high-performance add-on cards and accelerators. Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Provides nine SATA 3 ports for extensive storage capacity in enterprise server environments. Designed for data center environments with a supported ambient operating temperature range of 0 ~ 40°C (32 ~ 104°F). Features onboard IPMI 2.0 with Redfish support for efficient and secure remote server management. Optimized for data analytics, cloud computing, and virtualization workloads with balanced performance and expandability.
Request a Quote Datasheet
Description
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 5x PCIe x16, and dual 10GbE for data analytics and cloud computing. LGA4677 server board powered by dual 5th/4th Gen Intel® Xeon® Scalable processors with TDP support up to 350W for exceptional multi-threaded performance. Supports up to 4TB of DDR5 5200 MHz RDIMM memory across 16 DIMM slots for large-scale data analytics and cloud computing. Features five PCIe x16 Gen5 slots for flexible expansion with high-performance add-on cards and accelerators. Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Provides nine SATA 3 ports for extensive storage capacity in enterprise server environments. Designed for data center environments with a supported ambient operating temperature range of 0 ~ 40°C (32 ~ 104°F). Features onboard IPMI 2.0 with Redfish support for efficient and secure remote server management. Optimized for data analytics, cloud computing, and virtualization workloads with balanced performance and expandability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 5x PCIe x16, and dual 10GbE for data analytics and cloud computing. - ASMB-977T2-00A1U - Advantech
Cincinnati, OH, United States
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 5x PCIe x16, and dual 10GbE for data analytics and cloud computing.
ASMB-977T2-00A1U
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 5x PCIe x16, and dual 10GbE for data analytics and cloud computing. ASMB-977T2-00A1U
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 5x PCIe x16, and dual 10GbE for data analytics and cloud computing. LGA4677 server board powered by dual 5th/4th Gen Intel® Xeon® Scalable processors with TDP support up to 350W for exceptional multi-threaded performance. Supports up to 4TB of DDR5 5200 MHz RDIMM memory across 16 DIMM slots for large-scale data analytics and cloud computing. Features five PCIe x16 Gen5 slots for flexible expansion with high-performance add-on cards and accelerators. Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Provides nine SATA 3 ports for extensive storage capacity in enterprise server environments. Designed for data center environments with a supported ambient operating temperature range of 0 ~ 40°C (32 ~ 104°F). Features onboard IPMI 2.0 with Redfish support for efficient and secure remote server management. Optimized for data analytics, cloud computing, and virtualization workloads with balanced performance and expandability.

Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 5x PCIe x16, and dual 10GbE for data analytics and cloud computing.

  • LGA4677 server board powered by dual 5th/4th Gen Intel® Xeon® Scalable processors with TDP support up to 350W for exceptional multi-threaded performance.
  • Supports up to 4TB of DDR5 5200 MHz RDIMM memory across 16 DIMM slots for large-scale data analytics and cloud computing.
  • Features five PCIe x16 Gen5 slots for flexible expansion with high-performance add-on cards and accelerators.
  • Equipped with Intel® X710-AT2 dual 10GbE ports for high-speed network connectivity and failover support.
  • Provides nine SATA 3 ports for extensive storage capacity in enterprise server environments.
  • Designed for data center environments with a supported ambient operating temperature range of 0 ~ 40°C (32 ~ 104°F).
  • Features onboard IPMI 2.0 with Redfish support for efficient and secure remote server management.
  • Optimized for data analytics, cloud computing, and virtualization workloads with balanced performance and expandability.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-977T2-00A1U
Product Name Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 5x PCIe x16, and dual 10GbE for data analytics and cloud computing.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking. - ASMB-789G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details
LGA 4094 AMD EPYC™ 7002/7003 ATX server board with DDR4, PCIe 4.0, and dual 10GbE for high-performance computing and data-intensive tasks. - ASMB-830I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type AMD EPYC™ 7002/7003 processors
View Details