Advantech LGA4710 Intel® 6th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, dual 10GbE, and IPMI for next-gen data centers and AI workloads. ASMB-818T2-00A1

Description
LGA4710 Intel® 6th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, dual 10GbE, and IPMI for next-gen data centers and AI workloads. Powered by LGA4710 Intel® 6th Gen Xeon® Scalable processors with TDP support up to 350W for cutting-edge server performance. Supports DDR5 6400 MHz RDIMM up to 2TB (8 DIMMs), also supports MCRDIMM for maximum bandwidth. Features flexible PCIe Gen5 expansion with three x16 slots plus one x8 slot, or two x16 slots plus three x8 slots. Equipped with Intel® X710 dual 10GbE ports for high-speed network connectivity and redundancy. Provides five SATA 3 ports and one M.2 connector (PCIe x4) for versatile and fast storage configurations. Operates reliably in demanding environments with a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F). Features onboard IPMI 2.0 with Redfish support for comprehensive and secure remote server management. Designed for next-generation data centers with advanced thermal management and power delivery systems.
Request a Quote Datasheet
Description
LGA4710 Intel® 6th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, dual 10GbE, and IPMI for next-gen data centers and AI workloads. Powered by LGA4710 Intel® 6th Gen Xeon® Scalable processors with TDP support up to 350W for cutting-edge server performance. Supports DDR5 6400 MHz RDIMM up to 2TB (8 DIMMs), also supports MCRDIMM for maximum bandwidth. Features flexible PCIe Gen5 expansion with three x16 slots plus one x8 slot, or two x16 slots plus three x8 slots. Equipped with Intel® X710 dual 10GbE ports for high-speed network connectivity and redundancy. Provides five SATA 3 ports and one M.2 connector (PCIe x4) for versatile and fast storage configurations. Operates reliably in demanding environments with a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F). Features onboard IPMI 2.0 with Redfish support for comprehensive and secure remote server management. Designed for next-generation data centers with advanced thermal management and power delivery systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGA4710 Intel® 6th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, dual 10GbE, and IPMI for next-gen data centers and AI workloads. - ASMB-818T2-00A1 - Advantech
Cincinnati, OH, United States
LGA4710 Intel® 6th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, dual 10GbE, and IPMI for next-gen data centers and AI workloads.
ASMB-818T2-00A1
LGA4710 Intel® 6th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, dual 10GbE, and IPMI for next-gen data centers and AI workloads. ASMB-818T2-00A1
LGA4710 Intel® 6th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, dual 10GbE, and IPMI for next-gen data centers and AI workloads. Powered by LGA4710 Intel® 6th Gen Xeon® Scalable processors with TDP support up to 350W for cutting-edge server performance. Supports DDR5 6400 MHz RDIMM up to 2TB (8 DIMMs), also supports MCRDIMM for maximum bandwidth. Features flexible PCIe Gen5 expansion with three x16 slots plus one x8 slot, or two x16 slots plus three x8 slots. Equipped with Intel® X710 dual 10GbE ports for high-speed network connectivity and redundancy. Provides five SATA 3 ports and one M.2 connector (PCIe x4) for versatile and fast storage configurations. Operates reliably in demanding environments with a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F). Features onboard IPMI 2.0 with Redfish support for comprehensive and secure remote server management. Designed for next-generation data centers with advanced thermal management and power delivery systems.

LGA4710 Intel® 6th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, dual 10GbE, and IPMI for next-gen data centers and AI workloads.

  • Powered by LGA4710 Intel® 6th Gen Xeon® Scalable processors with TDP support up to 350W for cutting-edge server performance.
  • Supports DDR5 6400 MHz RDIMM up to 2TB (8 DIMMs), also supports MCRDIMM for maximum bandwidth.
  • Features flexible PCIe Gen5 expansion with three x16 slots plus one x8 slot, or two x16 slots plus three x8 slots.
  • Equipped with Intel® X710 dual 10GbE ports for high-speed network connectivity and redundancy.
  • Provides five SATA 3 ports and one M.2 connector (PCIe x4) for versatile and fast storage configurations.
  • Operates reliably in demanding environments with a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F).
  • Features onboard IPMI 2.0 with Redfish support for comprehensive and secure remote server management.
  • Designed for next-generation data centers with advanced thermal management and power delivery systems.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-818T2-00A1
Product Name LGA4710 Intel® 6th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, dual 10GbE, and IPMI for next-gen data centers and AI workloads.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 5x PCIe x16, and dual 10GbE for data analytics and cloud computing. - ASMB-977T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
4U 18
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. - ASMB-817I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details