Advantech LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN ASMB-588G2-00A1

Description
LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ i9/i7/i5/i3 processors with W680 chipset DDR5 ECC/Non-ECC 4800/4400/4000/3600 MT/s UDIMM up to 192 GB One PCIe x16 (Gen 5) and two PCIe x4 (Gen 4) slots Triple displays - DVI-D, VGA, and HDMI 2.0 ports Five SATA 3 ports and six USB 3.2 ports One M.2 2280 (PCIe x4) Rackmount optimized placement with positive air flow design 0 ~ 60 °C (32 ~ 140 °F) ambient operating temperature range
Request a Quote Datasheet
Description
LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ i9/i7/i5/i3 processors with W680 chipset DDR5 ECC/Non-ECC 4800/4400/4000/3600 MT/s UDIMM up to 192 GB One PCIe x16 (Gen 5) and two PCIe x4 (Gen 4) slots Triple displays - DVI-D, VGA, and HDMI 2.0 ports Five SATA 3 ports and six USB 3.2 ports One M.2 2280 (PCIe x4) Rackmount optimized placement with positive air flow design 0 ~ 60 °C (32 ~ 140 °F) ambient operating temperature range
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN - ASMB-588G2-00A1 - Advantech
Cincinnati, OH, United States
LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN
ASMB-588G2-00A1
LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN ASMB-588G2-00A1
LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ i9/i7/i5/i3 processors with W680 chipset DDR5 ECC/Non-ECC 4800/4400/4000/3600 MT/s UDIMM up to 192 GB One PCIe x16 (Gen 5) and two PCIe x4 (Gen 4) slots Triple displays - DVI-D, VGA, and HDMI 2.0 ports Five SATA 3 ports and six USB 3.2 ports One M.2 2280 (PCIe x4) Rackmount optimized placement with positive air flow design 0 ~ 60 °C (32 ~ 140 °F) ambient operating temperature range

LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN

  • LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ i9/i7/i5/i3 processors with W680 chipset
  • DDR5 ECC/Non-ECC 4800/4400/4000/3600 MT/s UDIMM up to 192 GB
  • One PCIe x16 (Gen 5) and two PCIe x4 (Gen 4) slots
  • Triple displays - DVI-D, VGA, and HDMI 2.0 ports
  • Five SATA 3 ports and six USB 3.2 ports
  • One M.2 2280 (PCIe x4)
  • Rackmount optimized placement with positive air flow design
  • 0 ~ 60 °C (32 ~ 140 °F) ambient operating temperature range
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-588G2-00A1
Product Name LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

4U Intel® Xeon® Scalable GPU Server with 4x double-deck PCIe cards for AI training and scientific computing. - SKY-640-2R20A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 35 C (32 to 95 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. - ASMB-825I-00A1E - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details
LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN - ASMB-588G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ processors (14th/13th/12th)
View Details