Advantech LGA 1700 Intel® 12/13/14th Gen Core™ proprietary server board with DDR5, PCIe x16, quad LAN, and IPMI for versatile edge computing. ASMB-610V3-00A1U

Description
LGA 1700 Intel® 12/13/14th Gen Core™ proprietary server board with DDR5, PCIe x16, quad LAN, and IPMI for versatile edge computing. Proprietary server board with LGA 1700 Intel® 12/13/14th Gen Core™ i9/i7/i5/i3 processors and W680 chipset for versatile edge computing. Compatible with HPC-61 series chassis for flexible deployment in compact server environments. Supports DDR5 ECC/Non-ECC 5600/4400/4000/3600 MHz UDIMM up to 128 GB for high-speed performance. Features one PCIe x16 slot or two PCIe x8 slots that support FH/10.5" length cards for flexible expansion. Includes two PCIe x4 slots that support low-profile expansion cards for additional functionality. Provides four SATA 3 ports and five USB 3.2 ports for storage and peripheral connectivity. Includes one M.2 2280/22110 connector (SATA / PCIe compatible) for fast boot drives or storage expansion. Equipped with quad Gigabit Ethernet LAN ports using Intel® I350 controller for robust network connectivity and redundancy. Features flexible IO board design for customizable connectivity options in edge computing applications.
Request a Quote Datasheet
Description
LGA 1700 Intel® 12/13/14th Gen Core™ proprietary server board with DDR5, PCIe x16, quad LAN, and IPMI for versatile edge computing. Proprietary server board with LGA 1700 Intel® 12/13/14th Gen Core™ i9/i7/i5/i3 processors and W680 chipset for versatile edge computing. Compatible with HPC-61 series chassis for flexible deployment in compact server environments. Supports DDR5 ECC/Non-ECC 5600/4400/4000/3600 MHz UDIMM up to 128 GB for high-speed performance. Features one PCIe x16 slot or two PCIe x8 slots that support FH/10.5" length cards for flexible expansion. Includes two PCIe x4 slots that support low-profile expansion cards for additional functionality. Provides four SATA 3 ports and five USB 3.2 ports for storage and peripheral connectivity. Includes one M.2 2280/22110 connector (SATA / PCIe compatible) for fast boot drives or storage expansion. Equipped with quad Gigabit Ethernet LAN ports using Intel® I350 controller for robust network connectivity and redundancy. Features flexible IO board design for customizable connectivity options in edge computing applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGA 1700 Intel® 12/13/14th Gen Core™ proprietary server board with DDR5, PCIe x16, quad LAN, and IPMI for versatile edge computing. - ASMB-610V3-00A1U - Advantech
Cincinnati, OH, United States
LGA 1700 Intel® 12/13/14th Gen Core™ proprietary server board with DDR5, PCIe x16, quad LAN, and IPMI for versatile edge computing.
ASMB-610V3-00A1U
LGA 1700 Intel® 12/13/14th Gen Core™ proprietary server board with DDR5, PCIe x16, quad LAN, and IPMI for versatile edge computing. ASMB-610V3-00A1U
LGA 1700 Intel® 12/13/14th Gen Core™ proprietary server board with DDR5, PCIe x16, quad LAN, and IPMI for versatile edge computing. Proprietary server board with LGA 1700 Intel® 12/13/14th Gen Core™ i9/i7/i5/i3 processors and W680 chipset for versatile edge computing. Compatible with HPC-61 series chassis for flexible deployment in compact server environments. Supports DDR5 ECC/Non-ECC 5600/4400/4000/3600 MHz UDIMM up to 128 GB for high-speed performance. Features one PCIe x16 slot or two PCIe x8 slots that support FH/10.5" length cards for flexible expansion. Includes two PCIe x4 slots that support low-profile expansion cards for additional functionality. Provides four SATA 3 ports and five USB 3.2 ports for storage and peripheral connectivity. Includes one M.2 2280/22110 connector (SATA / PCIe compatible) for fast boot drives or storage expansion. Equipped with quad Gigabit Ethernet LAN ports using Intel® I350 controller for robust network connectivity and redundancy. Features flexible IO board design for customizable connectivity options in edge computing applications.

LGA 1700 Intel® 12/13/14th Gen Core™ proprietary server board with DDR5, PCIe x16, quad LAN, and IPMI for versatile edge computing.

  • Proprietary server board with LGA 1700 Intel® 12/13/14th Gen Core™ i9/i7/i5/i3 processors and W680 chipset for versatile edge computing.
  • Compatible with HPC-61 series chassis for flexible deployment in compact server environments.
  • Supports DDR5 ECC/Non-ECC 5600/4400/4000/3600 MHz UDIMM up to 128 GB for high-speed performance.
  • Features one PCIe x16 slot or two PCIe x8 slots that support FH/10.5" length cards for flexible expansion.
  • Includes two PCIe x4 slots that support low-profile expansion cards for additional functionality.
  • Provides four SATA 3 ports and five USB 3.2 ports for storage and peripheral connectivity.
  • Includes one M.2 2280/22110 connector (SATA / PCIe compatible) for fast boot drives or storage expansion.
  • Equipped with quad Gigabit Ethernet LAN ports using Intel® I350 controller for robust network connectivity and redundancy.
  • Features flexible IO board design for customizable connectivity options in edge computing applications.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-610V3-00A1U
Product Name LGA 1700 Intel® 12/13/14th Gen Core™ proprietary server board with DDR5, PCIe x16, quad LAN, and IPMI for versatile edge computing.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. - ASMB-817T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. - ASMB-817I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
8-Port Serial Device Server, Desktop -  - Advantech
Specs
Server Type Network Server
View Details