Moxa Inc. Terminal Server CN2510-16

Description
For most companies, the performance of IT equipment plays a decisive role in daily operation. To keep a server, router, PBX, or leased line modem working properly, least downtime and instant troubleshooting are important. For many IT devices, a KVM switch is used to manage the device with a keyboard and monitor located next to the device. However, an RS-232 console port—something which most IT devices have—can be used for Remote Console Management. CN2510 provides an easy-to-use console port management solution that comes in a convenient 1U rack-mountable size. CN2510 can easily establish a console management environment with servers, routers, and other network equipment. CN2510 turns the RS-232 console port of the device into a network-accessible node, allowing you to use Telnet to configure and manage the device from anywhere on the network.
Description
For most companies, the performance of IT equipment plays a decisive role in daily operation. To keep a server, router, PBX, or leased line modem working properly, least downtime and instant troubleshooting are important. For many IT devices, a KVM switch is used to manage the device with a keyboard and monitor located next to the device. However, an RS-232 console port—something which most IT devices have—can be used for Remote Console Management. CN2510 provides an easy-to-use console port management solution that comes in a convenient 1U rack-mountable size. CN2510 can easily establish a console management environment with servers, routers, and other network equipment. CN2510 turns the RS-232 console port of the device into a network-accessible node, allowing you to use Telnet to configure and manage the device from anywhere on the network.

Suppliers

Company
Product
Description
Supplier Links
Terminal Server - CN2510-16 - Moxa Inc.
Brea, CA, USA
Terminal Server
CN2510-16
Terminal Server CN2510-16
For most companies, the performance of IT equipment plays a decisive role in daily operation. To keep a server, router, PBX, or leased line modem working properly, least downtime and instant troubleshooting are important. For many IT devices, a KVM switch is used to manage the device with a keyboard and monitor located next to the device. However, an RS-232 console port—something which most IT devices have—can be used for Remote Console Management. CN2510 provides an easy-to-use console port management solution that comes in a convenient 1U rack-mountable size. CN2510 can easily establish a console management environment with servers, routers, and other network equipment. CN2510 turns the RS-232 console port of the device into a network-accessible node, allowing you to use Telnet to configure and manage the device from anywhere on the network.

For most companies, the performance of IT equipment plays a decisive role in daily operation. To keep a server, router, PBX, or leased line modem working properly, least downtime and instant troubleshooting are important. For many IT devices, a KVM switch is used to manage the device with a keyboard and monitor located next to the device. However, an RS-232 console port—something which most IT devices have—can be used for Remote Console Management.

CN2510 provides an easy-to-use console port management solution that comes in a convenient 1U rack-mountable size. CN2510 can easily establish a console management environment with servers, routers, and other network equipment. CN2510 turns the RS-232 console port of the device into a network-accessible node, allowing you to use Telnet to configure and manage the device from anywhere on the network.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Network Servers
Product Number CN2510-16
Product Name Terminal Server
Server Type Network Server
Form Factor Rack Mounted
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
Operating Temperature 0 to 55 C (32 to 131 F)
Processor Type 32-bit RISC
Unlock Full Specs
to access all available technical data

Similar Products

TF3820 | TwinCAT 3 Machine Learning Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN - ASMB-588G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ processors (14th/13th/12th)
View Details
Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
NPort Device Server - NPort 5610-16-48V V2 - Moxa Inc.
Specs
Server Type Network Server; Web Server
Form Factor Rack Mounted
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
View Details