Advantech MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. ASMB-589G4-00A1

Description
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. Powered by LGA 1851 Intel® Core™ Ultra 9/7/5 processors with W880 chipset for high-performance computing. Supports up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory at speeds of 5600/4800/4400 MT/s for demanding applications. Features two PCIe x16 (Gen5) and two PCIe x8 (Gen4) slots for flexible expansion with high-speed peripherals. Offers versatile display connectivity with DisplayPort, VGA, and HDMI 2.0 ports, supporting triple simultaneous displays. Provides extensive storage options with five SATA 3 ports and eight high-speed USB 3.2 ports for peripheral connectivity. Includes one M.2 2280 slot (PCIe x4) for fast NVMe SSD storage, enhancing system boot and application load times. Designed with rackmount-optimized placement and positive airflow for enhanced thermal performance in server environments. Ensures reliable operation in industrial environments with an ambient operating temperature range of 0 ~ 60°C (32 ~ 140°F).
Request a Quote Datasheet
Description
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. Powered by LGA 1851 Intel® Core™ Ultra 9/7/5 processors with W880 chipset for high-performance computing. Supports up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory at speeds of 5600/4800/4400 MT/s for demanding applications. Features two PCIe x16 (Gen5) and two PCIe x8 (Gen4) slots for flexible expansion with high-speed peripherals. Offers versatile display connectivity with DisplayPort, VGA, and HDMI 2.0 ports, supporting triple simultaneous displays. Provides extensive storage options with five SATA 3 ports and eight high-speed USB 3.2 ports for peripheral connectivity. Includes one M.2 2280 slot (PCIe x4) for fast NVMe SSD storage, enhancing system boot and application load times. Designed with rackmount-optimized placement and positive airflow for enhanced thermal performance in server environments. Ensures reliable operation in industrial environments with an ambient operating temperature range of 0 ~ 60°C (32 ~ 140°F).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. - ASMB-589G4-00A1 - Advantech
Cincinnati, OH, United States
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers.
ASMB-589G4-00A1
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. ASMB-589G4-00A1
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. Powered by LGA 1851 Intel® Core™ Ultra 9/7/5 processors with W880 chipset for high-performance computing. Supports up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory at speeds of 5600/4800/4400 MT/s for demanding applications. Features two PCIe x16 (Gen5) and two PCIe x8 (Gen4) slots for flexible expansion with high-speed peripherals. Offers versatile display connectivity with DisplayPort, VGA, and HDMI 2.0 ports, supporting triple simultaneous displays. Provides extensive storage options with five SATA 3 ports and eight high-speed USB 3.2 ports for peripheral connectivity. Includes one M.2 2280 slot (PCIe x4) for fast NVMe SSD storage, enhancing system boot and application load times. Designed with rackmount-optimized placement and positive airflow for enhanced thermal performance in server environments. Ensures reliable operation in industrial environments with an ambient operating temperature range of 0 ~ 60°C (32 ~ 140°F).

MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers.

  • Powered by LGA 1851 Intel® Core™ Ultra 9/7/5 processors with W880 chipset for high-performance computing.
  • Supports up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory at speeds of 5600/4800/4400 MT/s for demanding applications.
  • Features two PCIe x16 (Gen5) and two PCIe x8 (Gen4) slots for flexible expansion with high-speed peripherals.
  • Offers versatile display connectivity with DisplayPort, VGA, and HDMI 2.0 ports, supporting triple simultaneous displays.
  • Provides extensive storage options with five SATA 3 ports and eight high-speed USB 3.2 ports for peripheral connectivity.
  • Includes one M.2 2280 slot (PCIe x4) for fast NVMe SSD storage, enhancing system boot and application load times.
  • Designed with rackmount-optimized placement and positive airflow for enhanced thermal performance in server environments.
  • Ensures reliable operation in industrial environments with an ambient operating temperature range of 0 ~ 60°C (32 ~ 140°F).
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-589G4-00A1
Product Name MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA 1700 Intel® 14th/13th/ 12th Gen. Core™ MicroATX Server Board with 4 x DDR5, 3 x PCIe (1 x Gen 5, 2 x Gen 4), 6 x USB 3.2, 5 x SATA3, Quad/Dual LAN - ASMB-588G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ processors (14th/13th/12th)
View Details
16-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1526TI-VDC-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
LGA 1700 Intel® 12/13/14th Gen Core™ proprietary server board with DDR5, PCIe x16, quad LAN, and IPMI for versatile edge computing. - ASMB-610V3-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Core™ processors (14th/13th/12th)
View Details
2U Intel® Xeon® Scalable GPU Server with 4x double-deck or 8x single-deck PCIe cards for AI model training and deep learning. - SKY-6200-R20B1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 35 C (32 to 95 F)
Processor Type Dual 2nd Gen Intel Xeon Scalable processors
View Details