Advantech MicroATX server board with AMD® EPYC™ 8004, DDR5, PCIe 5.0, and 10GbE for edge AI, HPC, and secure industrial applications. ASMB-561T2-00A1

Description
MicroATX server board with AMD® EPYC™ 8004, DDR5, PCIe 5.0, and 10GbE for edge AI, HPC, and secure industrial applications. Powered by SP6 LGA 4844 AMD® EPYC™ 8004 Series processors for high-performance edge computing. Supports up to 576GB of six-channel DDR5 4800 MHz ECC RDIMM memory for massive data processing. Features four PCIe Gen5 x16 slots with CXL support, enabling high-speed GPU and accelerator integration. Equipped with both dual 10GbE (Intel® X710-AT2) and dual GbE (I226) ports for flexible, high-speed networking. Offers four MCIO interfaces for modern storage solutions and five USB 3.2 (Gen1) ports for peripheral devices. Includes two M.2 2280 slots with PCIe Gen4 x4 interface for fast NVMe boot drives and storage. Enhances system security with an onboard TPM 2.0 module integrated via the eSPI interface. Designed for reliability in harsh conditions, supporting a 0 ~ 60°C ambient operating temperature range.
Request a Quote Datasheet
Description
MicroATX server board with AMD® EPYC™ 8004, DDR5, PCIe 5.0, and 10GbE for edge AI, HPC, and secure industrial applications. Powered by SP6 LGA 4844 AMD® EPYC™ 8004 Series processors for high-performance edge computing. Supports up to 576GB of six-channel DDR5 4800 MHz ECC RDIMM memory for massive data processing. Features four PCIe Gen5 x16 slots with CXL support, enabling high-speed GPU and accelerator integration. Equipped with both dual 10GbE (Intel® X710-AT2) and dual GbE (I226) ports for flexible, high-speed networking. Offers four MCIO interfaces for modern storage solutions and five USB 3.2 (Gen1) ports for peripheral devices. Includes two M.2 2280 slots with PCIe Gen4 x4 interface for fast NVMe boot drives and storage. Enhances system security with an onboard TPM 2.0 module integrated via the eSPI interface. Designed for reliability in harsh conditions, supporting a 0 ~ 60°C ambient operating temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroATX server board with AMD® EPYC™ 8004, DDR5, PCIe 5.0, and 10GbE for edge AI, HPC, and secure industrial applications. - ASMB-561T2-00A1 - Advantech
Cincinnati, OH, United States
MicroATX server board with AMD® EPYC™ 8004, DDR5, PCIe 5.0, and 10GbE for edge AI, HPC, and secure industrial applications.
ASMB-561T2-00A1
MicroATX server board with AMD® EPYC™ 8004, DDR5, PCIe 5.0, and 10GbE for edge AI, HPC, and secure industrial applications. ASMB-561T2-00A1
MicroATX server board with AMD® EPYC™ 8004, DDR5, PCIe 5.0, and 10GbE for edge AI, HPC, and secure industrial applications. Powered by SP6 LGA 4844 AMD® EPYC™ 8004 Series processors for high-performance edge computing. Supports up to 576GB of six-channel DDR5 4800 MHz ECC RDIMM memory for massive data processing. Features four PCIe Gen5 x16 slots with CXL support, enabling high-speed GPU and accelerator integration. Equipped with both dual 10GbE (Intel® X710-AT2) and dual GbE (I226) ports for flexible, high-speed networking. Offers four MCIO interfaces for modern storage solutions and five USB 3.2 (Gen1) ports for peripheral devices. Includes two M.2 2280 slots with PCIe Gen4 x4 interface for fast NVMe boot drives and storage. Enhances system security with an onboard TPM 2.0 module integrated via the eSPI interface. Designed for reliability in harsh conditions, supporting a 0 ~ 60°C ambient operating temperature range.

MicroATX server board with AMD® EPYC™ 8004, DDR5, PCIe 5.0, and 10GbE for edge AI, HPC, and secure industrial applications.

  • Powered by SP6 LGA 4844 AMD® EPYC™ 8004 Series processors for high-performance edge computing.
  • Supports up to 576GB of six-channel DDR5 4800 MHz ECC RDIMM memory for massive data processing.
  • Features four PCIe Gen5 x16 slots with CXL support, enabling high-speed GPU and accelerator integration.
  • Equipped with both dual 10GbE (Intel® X710-AT2) and dual GbE (I226) ports for flexible, high-speed networking.
  • Offers four MCIO interfaces for modern storage solutions and five USB 3.2 (Gen1) ports for peripheral devices.
  • Includes two M.2 2280 slots with PCIe Gen4 x4 interface for fast NVMe boot drives and storage.
  • Enhances system security with an onboard TPM 2.0 module integrated via the eSPI interface.
  • Designed for reliability in harsh conditions, supporting a 0 ~ 60°C ambient operating temperature range.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-561T2-00A1
Product Name MicroATX server board with AMD® EPYC™ 8004, DDR5, PCIe 5.0, and 10GbE for edge AI, HPC, and secure industrial applications.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1528-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Compact 1U edge server with a 3rd Gen Intel® Xeon® CPU and 20.4
Specs
Server Type Network Server
Operating Temperature 0 to 55 C (32 to 131 F)
Processor Type AMD EPYC™ 7002/7003 processors
View Details
MicroATX server board for Intel Xeon® W & 10th Gen Core with DDR4, IPMI, and Quad LANs, ideal for workstations and edge servers. - ASMB-587G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (W-1270X/W-1290) and Gen Core™ (10th) series
View Details