Advantech 32-ch Isolated Digital Output EtherCAT Remote I/O Module AMAX-4834-B

Description
32-ch Isolated Digital Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 32-ch digital output with 2,500 VDC isolation Wide output voltage range (5 ~ 40 VDC) and high output current (350 mA/ch) Quick removable European type connector LED indicators for I/O status Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two Rotary switches for up to 256 slave IDs
Request a Quote Datasheet
Description
32-ch Isolated Digital Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 32-ch digital output with 2,500 VDC isolation Wide output voltage range (5 ~ 40 VDC) and high output current (350 mA/ch) Quick removable European type connector LED indicators for I/O status Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two Rotary switches for up to 256 slave IDs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-ch Isolated Digital Output EtherCAT Remote I/O Module - AMAX-4834-B - Advantech
Cincinnati, OH, United States
32-ch Isolated Digital Output EtherCAT Remote I/O Module
AMAX-4834-B
32-ch Isolated Digital Output EtherCAT Remote I/O Module AMAX-4834-B
32-ch Isolated Digital Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 32-ch digital output with 2,500 VDC isolation Wide output voltage range (5 ~ 40 VDC) and high output current (350 mA/ch) Quick removable European type connector LED indicators for I/O status Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two Rotary switches for up to 256 slave IDs

32-ch Isolated Digital Output EtherCAT Remote I/O Module

  • Suitable for EtherCAT networks
  • 32-ch digital output with 2,500 VDC isolation
  • Wide output voltage range (5 ~ 40 VDC) and high output current (350 mA/ch)
  • Quick removable European type connector
  • LED indicators for I/O status
  • Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode
  • Two Rotary switches for up to 256 slave IDs
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number AMAX-4834-B
Product Name 32-ch Isolated Digital Output EtherCAT Remote I/O Module
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA 4094 AMD EPYC™ 7002/7003 ATX server board with DDR4, PCIe 4.0, and dual 10GbE for high-performance computing and data-intensive tasks. - ASMB-830I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type AMD EPYC™ 7002/7003 processors
View Details
LGA 4189 Intel® Xeon® Scalable proprietary server board with 16x DDR4, 4x PCIe x16, and dual 10GbE for enterprise servers and data centers. - ASMB-976-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details