Extreme Engineering Solutions, Inc. (X-ES) Intel® Xeon® D-2700 Processor-Based 2U Rackmount Server with Dual 100GbE and Four PCI Express Expansion Sites XPand9020

Description
The XPand9020 provides an industry-leading combination of security, performance, and flexibility for a rackmount server. It features dual Intel® Xeon® D-2700 series (formerly Ice Lake-D) processors with a tightly coupled AMD (formerly Xilinx) Versal® Prime VM1402 security ACAP, and two 100 Gigabit Ethernet ports. Supporting a standard 2U rackmount form factor with four PCI Express Gen4-capable expansion sites across seven slots, the XPand9020 is a true Open Systems Architecture (OSA) design. It also integrates ruggedization features that enable it to perform in environmentally challenging applications without modifications or enhancements. X-ES Enterprise Linux (XEL) BSP and Linux Yocto BSP is standard. Please contact the factory for additional OS support options. Features 2U rackmount server Supports dual Intel® Xeon® D-2700 series (formerly Ice Lake-D) processors Integrated AMD (formerly Xilinx) Versal® Prime VM1402 security ACAP Four PCI Express expansion sites across seven slots Ruggedized design Up to 128 GB of DDR4 ECC SDRAM across four channels per socket, for a total of 256 GB Two 100 Gigabit Ethernet ports Three 3.5 in. Hot Swap SATA drive bays Four RS-232 serial ports IPMI support Redundant power supplies X-ES Enterprise Linux (XEL) BSP for Xeon-D subsystems Linux Yocto BSP for Versal® subsystem Contact factory for additional OS support Technical Specs Processor Dual Intel® Xeon® D-2700 series (formerly Ice Lake-D) processors Up to 128 GB of DDR4 ECC SDRAM across four channels per socket, for a total of 256 GB Rear I/O Two 100 Gigabit Ethernet ports to QSFP cages Two 1000BASE-BX Ethernet ports to SFP cages Two FPGA 1000BASE-X Ethernet ports to SFP cages Two IPMC 10/100BASE-TX Ethernet ports Two USB 3.0 ports Four RS-232 serial ports Internal Storage Three 3.5 in. Hot Swap SATA drive bays Two x4 PCI Express Gen4-capable interfaces to M.2 sites IPMI PICMG 3.0 R3.0-based IPMI support PCI Express Expansion Sites Four x8 PCI Express Gen4-capable sites Expandability to up to seven PCI Express sites FPGA AMD (formerly Xilinx) Versal® Prime VM1402 security ACAP 16 GB DDR4 ECC SDRAM External Gigabit Ethernet interface to SFP cage 512 MB configuration flash One x8 PCI Express Gen3-capable interface to each processor subsystem (two total) Physical Characteristics 2U short depth rackmount server (17.7 in. deep) Air-cooled Dimensions: 17.7 in. (L) x 17.2 in. (W) x 3.5 in. (H) Environmental Requirements Contact factory if your requirements are outside of our advertised levels. Operating temperature range of 0°C to TBD (contact factory for details) Storage temperature of -40°C to +85°C ambient Conformal coating available as an ordering option for the motherboard Software Support X-ES Enterprise Linux (XEL) BSP for Xeon-D subsystems Linux Yocto BSP for Versal® subsystem Contact factory for additional OS support Power Redundant power supplies Power will vary based on configuration and usage. Please consult factory
Datasheet
Description
The XPand9020 provides an industry-leading combination of security, performance, and flexibility for a rackmount server. It features dual Intel® Xeon® D-2700 series (formerly Ice Lake-D) processors with a tightly coupled AMD (formerly Xilinx) Versal® Prime VM1402 security ACAP, and two 100 Gigabit Ethernet ports. Supporting a standard 2U rackmount form factor with four PCI Express Gen4-capable expansion sites across seven slots, the XPand9020 is a true Open Systems Architecture (OSA) design. It also integrates ruggedization features that enable it to perform in environmentally challenging applications without modifications or enhancements. X-ES Enterprise Linux (XEL) BSP and Linux Yocto BSP is standard. Please contact the factory for additional OS support options. Features 2U rackmount server Supports dual Intel® Xeon® D-2700 series (formerly Ice Lake-D) processors Integrated AMD (formerly Xilinx) Versal® Prime VM1402 security ACAP Four PCI Express expansion sites across seven slots Ruggedized design Up to 128 GB of DDR4 ECC SDRAM across four channels per socket, for a total of 256 GB Two 100 Gigabit Ethernet ports Three 3.5 in. Hot Swap SATA drive bays Four RS-232 serial ports IPMI support Redundant power supplies X-ES Enterprise Linux (XEL) BSP for Xeon-D subsystems Linux Yocto BSP for Versal® subsystem Contact factory for additional OS support Technical Specs Processor Dual Intel® Xeon® D-2700 series (formerly Ice Lake-D) processors Up to 128 GB of DDR4 ECC SDRAM across four channels per socket, for a total of 256 GB Rear I/O Two 100 Gigabit Ethernet ports to QSFP cages Two 1000BASE-BX Ethernet ports to SFP cages Two FPGA 1000BASE-X Ethernet ports to SFP cages Two IPMC 10/100BASE-TX Ethernet ports Two USB 3.0 ports Four RS-232 serial ports Internal Storage Three 3.5 in. Hot Swap SATA drive bays Two x4 PCI Express Gen4-capable interfaces to M.2 sites IPMI PICMG 3.0 R3.0-based IPMI support PCI Express Expansion Sites Four x8 PCI Express Gen4-capable sites Expandability to up to seven PCI Express sites FPGA AMD (formerly Xilinx) Versal® Prime VM1402 security ACAP 16 GB DDR4 ECC SDRAM External Gigabit Ethernet interface to SFP cage 512 MB configuration flash One x8 PCI Express Gen3-capable interface to each processor subsystem (two total) Physical Characteristics 2U short depth rackmount server (17.7 in. deep) Air-cooled Dimensions: 17.7 in. (L) x 17.2 in. (W) x 3.5 in. (H) Environmental Requirements Contact factory if your requirements are outside of our advertised levels. Operating temperature range of 0°C to TBD (contact factory for details) Storage temperature of -40°C to +85°C ambient Conformal coating available as an ordering option for the motherboard Software Support X-ES Enterprise Linux (XEL) BSP for Xeon-D subsystems Linux Yocto BSP for Versal® subsystem Contact factory for additional OS support Power Redundant power supplies Power will vary based on configuration and usage. Please consult factory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Xeon® D-2700 Processor-Based 2U Rackmount Server with Dual 100GbE and Four PCI Express Expansion Sites - XPand9020 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
Intel® Xeon® D-2700 Processor-Based 2U Rackmount Server with Dual 100GbE and Four PCI Express Expansion Sites
XPand9020
Intel® Xeon® D-2700 Processor-Based 2U Rackmount Server with Dual 100GbE and Four PCI Express Expansion Sites XPand9020
The XPand9020 provides an industry-leading combination of security, performance, and flexibility for a rackmount server. It features dual Intel® Xeon® D-2700 series (formerly Ice Lake-D) processors with a tightly coupled AMD (formerly Xilinx) Versal® Prime VM1402 security ACAP, and two 100 Gigabit Ethernet ports. Supporting a standard 2U rackmount form factor with four PCI Express Gen4-capable expansion sites across seven slots, the XPand9020 is a true Open Systems Architecture (OSA) design. It also integrates ruggedization features that enable it to perform in environmentally challenging applications without modifications or enhancements. X-ES Enterprise Linux (XEL) BSP and Linux Yocto BSP is standard. Please contact the factory for additional OS support options. Features 2U rackmount server Supports dual Intel® Xeon® D-2700 series (formerly Ice Lake-D) processors Integrated AMD (formerly Xilinx) Versal® Prime VM1402 security ACAP Four PCI Express expansion sites across seven slots Ruggedized design Up to 128 GB of DDR4 ECC SDRAM across four channels per socket, for a total of 256 GB Two 100 Gigabit Ethernet ports Three 3.5 in. Hot Swap SATA drive bays Four RS-232 serial ports IPMI support Redundant power supplies X-ES Enterprise Linux (XEL) BSP for Xeon-D subsystems Linux Yocto BSP for Versal® subsystem Contact factory for additional OS support Technical Specs Processor Dual Intel® Xeon® D-2700 series (formerly Ice Lake-D) processors Up to 128 GB of DDR4 ECC SDRAM across four channels per socket, for a total of 256 GB Rear I/O Two 100 Gigabit Ethernet ports to QSFP cages Two 1000BASE-BX Ethernet ports to SFP cages Two FPGA 1000BASE-X Ethernet ports to SFP cages Two IPMC 10/100BASE-TX Ethernet ports Two USB 3.0 ports Four RS-232 serial ports Internal Storage Three 3.5 in. Hot Swap SATA drive bays Two x4 PCI Express Gen4-capable interfaces to M.2 sites IPMI PICMG 3.0 R3.0-based IPMI support PCI Express Expansion Sites Four x8 PCI Express Gen4-capable sites Expandability to up to seven PCI Express sites FPGA AMD (formerly Xilinx) Versal® Prime VM1402 security ACAP 16 GB DDR4 ECC SDRAM External Gigabit Ethernet interface to SFP cage 512 MB configuration flash One x8 PCI Express Gen3-capable interface to each processor subsystem (two total) Physical Characteristics 2U short depth rackmount server (17.7 in. deep) Air-cooled Dimensions: 17.7 in. (L) x 17.2 in. (W) x 3.5 in. (H) Environmental Requirements Contact factory if your requirements are outside of our advertised levels. Operating temperature range of 0°C to TBD (contact factory for details) Storage temperature of -40°C to +85°C ambient Conformal coating available as an ordering option for the motherboard Software Support X-ES Enterprise Linux (XEL) BSP for Xeon-D subsystems Linux Yocto BSP for Versal® subsystem Contact factory for additional OS support Power Redundant power supplies Power will vary based on configuration and usage. Please consult factory

The XPand9020 provides an industry-leading combination of security, performance, and flexibility for a rackmount server. It features dual Intel® Xeon® D-2700 series (formerly Ice Lake-D) processors with a tightly coupled AMD (formerly Xilinx) Versal® Prime VM1402 security ACAP, and two 100 Gigabit Ethernet ports.

Supporting a standard 2U rackmount form factor with four PCI Express Gen4-capable expansion sites across seven slots, the XPand9020 is a true Open Systems Architecture (OSA) design. It also integrates ruggedization features that enable it to perform in environmentally challenging applications without modifications or enhancements.

X-ES Enterprise Linux (XEL) BSP and Linux Yocto BSP is standard. Please contact the factory for additional OS support options.


Features

  • 2U rackmount server
  • Supports dual Intel® Xeon® D-2700 series (formerly Ice Lake-D) processors
  • Integrated AMD (formerly Xilinx) Versal® Prime VM1402 security ACAP
  • Four PCI Express expansion sites across seven slots
  • Ruggedized design
  • Up to 128 GB of DDR4 ECC SDRAM across four channels per socket, for a total of 256 GB
  • Two 100 Gigabit Ethernet ports
  • Three 3.5 in. Hot Swap SATA drive bays
  • Four RS-232 serial ports
  • IPMI support
  • Redundant power supplies
  • X-ES Enterprise Linux (XEL) BSP for Xeon-D subsystems
  • Linux Yocto BSP for Versal® subsystem
  • Contact factory for additional OS support

Technical Specs

Processor

  • Dual Intel® Xeon® D-2700 series (formerly Ice Lake-D) processors
  • Up to 128 GB of DDR4 ECC SDRAM across four channels per socket, for a total of 256 GB

Rear I/O

  • Two 100 Gigabit Ethernet ports to QSFP cages
  • Two 1000BASE-BX Ethernet ports to SFP cages
  • Two FPGA 1000BASE-X Ethernet ports to SFP cages
  • Two IPMC 10/100BASE-TX Ethernet ports
  • Two USB 3.0 ports
  • Four RS-232 serial ports

Internal Storage

  • Three 3.5 in. Hot Swap SATA drive bays
  • Two x4 PCI Express Gen4-capable interfaces to M.2 sites

IPMI

  • PICMG 3.0 R3.0-based IPMI support

PCI Express Expansion Sites

  • Four x8 PCI Express Gen4-capable sites
  • Expandability to up to seven PCI Express sites

FPGA

  • AMD (formerly Xilinx) Versal® Prime VM1402 security ACAP
  • 16 GB DDR4 ECC SDRAM
  • External Gigabit Ethernet interface to SFP cage
  • 512 MB configuration flash
  • One x8 PCI Express Gen3-capable interface to each processor subsystem (two total)

Physical Characteristics

  • 2U short depth rackmount server (17.7 in. deep)
  • Air-cooled
  • Dimensions: 17.7 in. (L) x 17.2 in. (W) x 3.5 in. (H)

Environmental Requirements

Contact factory if your requirements are outside of our advertised levels.

  • Operating temperature range of 0°C to TBD (contact factory for details)
  • Storage temperature of -40°C to +85°C ambient
  • Conformal coating available as an ordering option for the motherboard

Software Support

  • X-ES Enterprise Linux (XEL) BSP for Xeon-D subsystems
  • Linux Yocto BSP for Versal® subsystem
  • Contact factory for additional OS support

Power

  • Redundant power supplies
  • Power will vary based on configuration and usage. Please consult factory
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Network Servers
Product Number XPand9020
Product Name Intel® Xeon® D-2700 Processor-Based 2U Rackmount Server with Dual 100GbE and Four PCI Express Expansion Sites
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. - ASMB-815I-00A2U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
TF3820 | TwinCAT 3 Machine Learning Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX301 Single CPU 3U Edge Server w/ SATA Storage - AX301 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details