Advantech Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. ASMB-935T2-00A1

Description
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. EATX server board powered by dual Intel® Xeon® Scalable processors for memory-intensive applications and large-scale computing. Supports up to 3TB of DDR4 2933 MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for maximum memory capacity and bandwidth. Features five PCIe x16 Gen3 slots and one PCIe x8 Gen3 slot, supporting up to three double-deck cards for extensive expansion. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and redundancy. Provides ten SATA3.0 ports and six USB3.0 ports for extensive storage and peripheral connectivity. Includes one M.2 2280 connector (SATA / PCIe compatible) for fast boot drives or caching solutions. Operates reliably in data center environments with an ambient temperature range of 0 ~ 40°C. Designed for in-memory databases, big data analytics, and other memory-intensive workloads with its massive RAM capacity.
Request a Quote Datasheet
Description
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. EATX server board powered by dual Intel® Xeon® Scalable processors for memory-intensive applications and large-scale computing. Supports up to 3TB of DDR4 2933 MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for maximum memory capacity and bandwidth. Features five PCIe x16 Gen3 slots and one PCIe x8 Gen3 slot, supporting up to three double-deck cards for extensive expansion. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and redundancy. Provides ten SATA3.0 ports and six USB3.0 ports for extensive storage and peripheral connectivity. Includes one M.2 2280 connector (SATA / PCIe compatible) for fast boot drives or caching solutions. Operates reliably in data center environments with an ambient temperature range of 0 ~ 40°C. Designed for in-memory databases, big data analytics, and other memory-intensive workloads with its massive RAM capacity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. - ASMB-935T2-00A1 - Advantech
Cincinnati, OH, United States
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications.
ASMB-935T2-00A1
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. ASMB-935T2-00A1
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. EATX server board powered by dual Intel® Xeon® Scalable processors for memory-intensive applications and large-scale computing. Supports up to 3TB of DDR4 2933 MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for maximum memory capacity and bandwidth. Features five PCIe x16 Gen3 slots and one PCIe x8 Gen3 slot, supporting up to three double-deck cards for extensive expansion. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and redundancy. Provides ten SATA3.0 ports and six USB3.0 ports for extensive storage and peripheral connectivity. Includes one M.2 2280 connector (SATA / PCIe compatible) for fast boot drives or caching solutions. Operates reliably in data center environments with an ambient temperature range of 0 ~ 40°C. Designed for in-memory databases, big data analytics, and other memory-intensive workloads with its massive RAM capacity.

Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications.

  • EATX server board powered by dual Intel® Xeon® Scalable processors for memory-intensive applications and large-scale computing.
  • Supports up to 3TB of DDR4 2933 MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for maximum memory capacity and bandwidth.
  • Features five PCIe x16 Gen3 slots and one PCIe x8 Gen3 slot, supporting up to three double-deck cards for extensive expansion.
  • Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and redundancy.
  • Provides ten SATA3.0 ports and six USB3.0 ports for extensive storage and peripheral connectivity.
  • Includes one M.2 2280 connector (SATA / PCIe compatible) for fast boot drives or caching solutions.
  • Operates reliably in data center environments with an ambient temperature range of 0 ~ 40°C.
  • Designed for in-memory databases, big data analytics, and other memory-intensive workloads with its massive RAM capacity.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-935T2-00A1
Product Name Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

4U Intel® Xeon® Scalable GPU Server with 10x double-deck PCIe cards for large-scale AI training and HPC. - SKY-6420-R48A1 - Advantech
Specs
Server Type Network Server
Processor Type Dual Intel LGA 3647-P0 for Intel® Xeon® Scalable Series processor (up to 160W TDP)
View Details
LGA 4189 Intel® Xeon® Scalable proprietary server board with 16x DDR4, 4x PCIe x16, and dual 10GbE for enterprise servers and data centers. - ASMB-976-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
MicroATX server board with AMD® EPYC™ 8004, DDR5, PCIe 5.0, and 10GbE for edge AI, HPC, and secure industrial applications. - ASMB-561T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type AMD EPYC™ 9005/9004 processors
View Details
4U Intel® Xeon® Scalable GPU Server with 4x double-deck PCIe cards for deep learning and AI inference. - SKY-6400-R20B1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 35 C (32 to 95 F)
Processor Type Dual Intel LGA 3647-P0 for Intel® Xeon® Scalable Series processor (up to 205W TDP)
View Details