Advantech 32-ch Isolated Digital Input and 32-ch Isolated Digital Output EtherCAT Remote I/O Module AMAX-4856

Description
32-ch Isolated Digital Input and 32-ch Isolated Digital Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 32-ch digital input and 32-ch digital output with 2,500 VDC isolation Wide input voltage range (10 ~ 30 VDC) Wide output voltage range (5 ~ 40 VDC) and high output current (350 mA/ch) Quick removable European type connector LED indicators for I/O status Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two Rotary switches for up to 256 slave IDs
Request a Quote Datasheet
Description
32-ch Isolated Digital Input and 32-ch Isolated Digital Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 32-ch digital input and 32-ch digital output with 2,500 VDC isolation Wide input voltage range (10 ~ 30 VDC) Wide output voltage range (5 ~ 40 VDC) and high output current (350 mA/ch) Quick removable European type connector LED indicators for I/O status Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two Rotary switches for up to 256 slave IDs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-ch Isolated Digital Input and 32-ch Isolated Digital Output EtherCAT Remote I/O Module -  - Advantech
Cincinnati, OH, United States
32-ch Isolated Digital Input and 32-ch Isolated Digital Output EtherCAT Remote I/O Module
32-ch Isolated Digital Input and 32-ch Isolated Digital Output EtherCAT Remote I/O Module
32-ch Isolated Digital Input and 32-ch Isolated Digital Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 32-ch digital input and 32-ch digital output with 2,500 VDC isolation Wide input voltage range (10 ~ 30 VDC) Wide output voltage range (5 ~ 40 VDC) and high output current (350 mA/ch) Quick removable European type connector LED indicators for I/O status Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two Rotary switches for up to 256 slave IDs

32-ch Isolated Digital Input and 32-ch Isolated Digital Output EtherCAT Remote I/O Module

  • Suitable for EtherCAT networks
  • 32-ch digital input and 32-ch digital output with 2,500 VDC isolation
  • Wide input voltage range (10 ~ 30 VDC)
  • Wide output voltage range (5 ~ 40 VDC) and high output current (350 mA/ch)
  • Quick removable European type connector
  • LED indicators for I/O status
  • Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode
  • Two Rotary switches for up to 256 slave IDs
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Name 32-ch Isolated Digital Input and 32-ch Isolated Digital Output EtherCAT Remote I/O Module
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

16-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1526-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
4U Intel® Xeon® Scalable GPU Server with 10x double-deck PCIe cards for large-scale AI training and HPC. - SKY-6420-R48A1 - Advantech
Specs
Server Type Network Server
Processor Type Dual Intel LGA 3647-P0 for Intel® Xeon® Scalable Series processor (up to 160W TDP)
View Details
Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. - ASMB-825-00A1E - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details