Advantech 2U4N Rackmount Server, Designed for Hyper-Converged and Storage Applications for hyper-converged infrastructure and software-defined storage. SKY-9234S3

Description
2U4N Rackmount Server, Designed for Hyper-Converged and Storage Applications for hyper-converged infrastructure and software-defined storage. Up to 4 hot-swappable CPU node boards with single Intel® Xeon® scalable processors Up to 8 DDR5 5600MHz RDIMM sockets (per node) Flexible I/O configuration with up to 2 x PCIe Gen5 x16 slots (half length, low profile) (per node) (depends on SKU) Supports 1 x PCIe Gen5 x16 OCP 3.0 mezzanine card (per node) Redundant M.2 storage devices & optional one U.2 SSD slot (per node) Up to 12 x 3.5" SATA storage slots Hot swappable and redundant AC PSU options Redundant FW images (Advantech BIOS and BMC) Onboard BMC (IPMIv2.0 compliant) with web Interface, KVM, and Redfish
Request a Quote Datasheet
Description
2U4N Rackmount Server, Designed for Hyper-Converged and Storage Applications for hyper-converged infrastructure and software-defined storage. Up to 4 hot-swappable CPU node boards with single Intel® Xeon® scalable processors Up to 8 DDR5 5600MHz RDIMM sockets (per node) Flexible I/O configuration with up to 2 x PCIe Gen5 x16 slots (half length, low profile) (per node) (depends on SKU) Supports 1 x PCIe Gen5 x16 OCP 3.0 mezzanine card (per node) Redundant M.2 storage devices & optional one U.2 SSD slot (per node) Up to 12 x 3.5" SATA storage slots Hot swappable and redundant AC PSU options Redundant FW images (Advantech BIOS and BMC) Onboard BMC (IPMIv2.0 compliant) with web Interface, KVM, and Redfish
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2U4N Rackmount Server, Designed for Hyper-Converged and Storage Applications for hyper-converged infrastructure and software-defined storage. -  - Advantech
Cincinnati, OH, United States
2U4N Rackmount Server, Designed for Hyper-Converged and Storage Applications for hyper-converged infrastructure and software-defined storage.
2U4N Rackmount Server, Designed for Hyper-Converged and Storage Applications for hyper-converged infrastructure and software-defined storage.
2U4N Rackmount Server, Designed for Hyper-Converged and Storage Applications for hyper-converged infrastructure and software-defined storage. Up to 4 hot-swappable CPU node boards with single Intel® Xeon® scalable processors Up to 8 DDR5 5600MHz RDIMM sockets (per node) Flexible I/O configuration with up to 2 x PCIe Gen5 x16 slots (half length, low profile) (per node) (depends on SKU) Supports 1 x PCIe Gen5 x16 OCP 3.0 mezzanine card (per node) Redundant M.2 storage devices & optional one U.2 SSD slot (per node) Up to 12 x 3.5" SATA storage slots Hot swappable and redundant AC PSU options Redundant FW images (Advantech BIOS and BMC) Onboard BMC (IPMIv2.0 compliant) with web Interface, KVM, and Redfish

2U4N Rackmount Server, Designed for Hyper-Converged and Storage Applications for hyper-converged infrastructure and software-defined storage.

  • Up to 4 hot-swappable CPU node boards with single Intel® Xeon® scalable processors
  • Up to 8 DDR5 5600MHz RDIMM sockets (per node)
  • Flexible I/O configuration with up to 2 x PCIe Gen5 x16 slots (half length, low profile) (per node) (depends on SKU)
  • Supports 1 x PCIe Gen5 x16 OCP 3.0 mezzanine card (per node)
  • Redundant M.2 storage devices & optional one U.2 SSD slot (per node)
  • Up to 12 x 3.5" SATA storage slots
  • Hot swappable and redundant AC PSU options
  • Redundant FW images (Advantech BIOS and BMC)
  • Onboard BMC (IPMIv2.0 compliant) with web Interface, KVM, and Redfish
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Name 2U4N Rackmount Server, Designed for Hyper-Converged and Storage Applications for hyper-converged infrastructure and software-defined storage.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA 1700 Intel® 12/13/14th Gen Core™ proprietary server board with DDR5, PCIe x16, quad LAN, and IPMI for versatile edge computing. - ASMB-610V3-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Core™ processors (14th/13th/12th)
View Details
8-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1528TI-VDC-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking. - ASMB-789G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details