Advantech 1U 18" short-depth edge server with Intel® Xeon® W CPU, 128GB DDR4, and 4 PCIe slots. Designed for reliable edge AI, automation, and data acquisition. HPC-6120+ASMB-610

Description
1U 18" short-depth edge server with Intel® Xeon® W CPU, 128GB DDR4, and 4 PCIe slots. Designed for reliable edge AI, automation, and data acquisition. Processor: Single Intel® Xeon® W & 10th Gen. Core™ processors Memory: DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM up to 128 GB One PCIe x16 slot or two PCIe x8 slots support FH/10.5” Length Cards* Two PCIe x4 slots support one external and one internal Low Profile Cards Two hot-swappable 2.5” drive bay support SASII/SATAIII drives One onboard M.2 2280 B+M key 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1x VGA, 1 x IPMI 650W 1+0 Platinum non-redundancy Power supply
Request a Quote Datasheet
Description
1U 18" short-depth edge server with Intel® Xeon® W CPU, 128GB DDR4, and 4 PCIe slots. Designed for reliable edge AI, automation, and data acquisition. Processor: Single Intel® Xeon® W & 10th Gen. Core™ processors Memory: DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM up to 128 GB One PCIe x16 slot or two PCIe x8 slots support FH/10.5” Length Cards* Two PCIe x4 slots support one external and one internal Low Profile Cards Two hot-swappable 2.5” drive bay support SASII/SATAIII drives One onboard M.2 2280 B+M key 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1x VGA, 1 x IPMI 650W 1+0 Platinum non-redundancy Power supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1U 18
Cincinnati, OH, United States
1U 18" short-depth edge server with Intel® Xeon® W CPU, 128GB DDR4, and 4 PCIe slots. Designed for reliable edge AI, automation, and data acquisition.
1U 18" short-depth edge server with Intel® Xeon® W CPU, 128GB DDR4, and 4 PCIe slots. Designed for reliable edge AI, automation, and data acquisition.
1U 18" short-depth edge server with Intel® Xeon® W CPU, 128GB DDR4, and 4 PCIe slots. Designed for reliable edge AI, automation, and data acquisition. Processor: Single Intel® Xeon® W & 10th Gen. Core™ processors Memory: DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM up to 128 GB One PCIe x16 slot or two PCIe x8 slots support FH/10.5” Length Cards* Two PCIe x4 slots support one external and one internal Low Profile Cards Two hot-swappable 2.5” drive bay support SASII/SATAIII drives One onboard M.2 2280 B+M key 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1x VGA, 1 x IPMI 650W 1+0 Platinum non-redundancy Power supply

1U 18" short-depth edge server with Intel® Xeon® W CPU, 128GB DDR4, and 4 PCIe slots. Designed for reliable edge AI, automation, and data acquisition.

  • Processor: Single Intel® Xeon® W & 10th Gen. Core™ processors
  • Memory: DDR4 2933/2666/2400 MHz ECC/Non-ECC UDIMM up to 128 GB
  • One PCIe x16 slot or two PCIe x8 slots support FH/10.5” Length Cards*
  • Two PCIe x4 slots support one external and one internal Low Profile Cards
  • Two hot-swappable 2.5” drive bay support SASII/SATAIII drives
  • One onboard M.2 2280 B+M key
  • 4 x GbE, 2 x USB3.2, 1 x Serial Port, 1x VGA, 1 x IPMI
  • 650W 1+0 Platinum non-redundancy Power supply
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Name 1U 18" short-depth edge server with Intel® Xeon® W CPU, 128GB DDR4, and 4 PCIe slots. Designed for reliable edge AI, automation, and data acquisition.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Serial Device Server, AC Input, DB9, Rackmount - EKI-1528I-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. - ASMB-589G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. - ASMB-935T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details