Advantech LGA 4189 Intel® Xeon® Scalable proprietary server board with 16x DDR4, 4x PCIe x16, and dual 10GbE for enterprise servers and data centers. ASMB-976T2-00A1U

Description
LGA 4189 Intel® Xeon® Scalable proprietary server board with 16x DDR4, 4x PCIe x16, and dual 10GbE for enterprise servers and data centers. LGA4189 proprietary server board powered by 3rd Gen Intel® Xeon® Scalable processors (Support Socket P4) for reliable enterprise server performance. Supports up to 2TB of DDR4 3200 MHz RDIMM memory with Intel® Optane™ Persistent Memory for breakthrough performance in memory-intensive applications. Features four PCIe x16 Gen4 slots and seven PCIe x8 Gen4 slots for extensive expansion with modern accelerators and network cards. Equipped with Intel® X550 dual 10GbE ports for high-speed network connectivity and redundancy. Provides ten SATA3 ports and two M.2 connectors (SATA/PCIe compatible) for versatile storage configurations. Supports reliable operation in data center environments with an ambient operating temperature range of 0 ~ 40°C (32 ~ 104°F). Features onboard IPMI 2.0 for comprehensive remote server management and monitoring. Designed for enterprise servers and data centers with robust performance, expandability, and memory capacity.
Request a Quote Datasheet
Description
LGA 4189 Intel® Xeon® Scalable proprietary server board with 16x DDR4, 4x PCIe x16, and dual 10GbE for enterprise servers and data centers. LGA4189 proprietary server board powered by 3rd Gen Intel® Xeon® Scalable processors (Support Socket P4) for reliable enterprise server performance. Supports up to 2TB of DDR4 3200 MHz RDIMM memory with Intel® Optane™ Persistent Memory for breakthrough performance in memory-intensive applications. Features four PCIe x16 Gen4 slots and seven PCIe x8 Gen4 slots for extensive expansion with modern accelerators and network cards. Equipped with Intel® X550 dual 10GbE ports for high-speed network connectivity and redundancy. Provides ten SATA3 ports and two M.2 connectors (SATA/PCIe compatible) for versatile storage configurations. Supports reliable operation in data center environments with an ambient operating temperature range of 0 ~ 40°C (32 ~ 104°F). Features onboard IPMI 2.0 for comprehensive remote server management and monitoring. Designed for enterprise servers and data centers with robust performance, expandability, and memory capacity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGA 4189 Intel® Xeon® Scalable proprietary server board with 16x DDR4, 4x PCIe x16, and dual 10GbE for enterprise servers and data centers. - ASMB-976T2-00A1U - Advantech
Cincinnati, OH, United States
LGA 4189 Intel® Xeon® Scalable proprietary server board with 16x DDR4, 4x PCIe x16, and dual 10GbE for enterprise servers and data centers.
ASMB-976T2-00A1U
LGA 4189 Intel® Xeon® Scalable proprietary server board with 16x DDR4, 4x PCIe x16, and dual 10GbE for enterprise servers and data centers. ASMB-976T2-00A1U
LGA 4189 Intel® Xeon® Scalable proprietary server board with 16x DDR4, 4x PCIe x16, and dual 10GbE for enterprise servers and data centers. LGA4189 proprietary server board powered by 3rd Gen Intel® Xeon® Scalable processors (Support Socket P4) for reliable enterprise server performance. Supports up to 2TB of DDR4 3200 MHz RDIMM memory with Intel® Optane™ Persistent Memory for breakthrough performance in memory-intensive applications. Features four PCIe x16 Gen4 slots and seven PCIe x8 Gen4 slots for extensive expansion with modern accelerators and network cards. Equipped with Intel® X550 dual 10GbE ports for high-speed network connectivity and redundancy. Provides ten SATA3 ports and two M.2 connectors (SATA/PCIe compatible) for versatile storage configurations. Supports reliable operation in data center environments with an ambient operating temperature range of 0 ~ 40°C (32 ~ 104°F). Features onboard IPMI 2.0 for comprehensive remote server management and monitoring. Designed for enterprise servers and data centers with robust performance, expandability, and memory capacity.

LGA 4189 Intel® Xeon® Scalable proprietary server board with 16x DDR4, 4x PCIe x16, and dual 10GbE for enterprise servers and data centers.

  • LGA4189 proprietary server board powered by 3rd Gen Intel® Xeon® Scalable processors (Support Socket P4) for reliable enterprise server performance.
  • Supports up to 2TB of DDR4 3200 MHz RDIMM memory with Intel® Optane™ Persistent Memory for breakthrough performance in memory-intensive applications.
  • Features four PCIe x16 Gen4 slots and seven PCIe x8 Gen4 slots for extensive expansion with modern accelerators and network cards.
  • Equipped with Intel® X550 dual 10GbE ports for high-speed network connectivity and redundancy.
  • Provides ten SATA3 ports and two M.2 connectors (SATA/PCIe compatible) for versatile storage configurations.
  • Supports reliable operation in data center environments with an ambient operating temperature range of 0 ~ 40°C (32 ~ 104°F).
  • Features onboard IPMI 2.0 for comprehensive remote server management and monitoring.
  • Designed for enterprise servers and data centers with robust performance, expandability, and memory capacity.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-976T2-00A1U
Product Name LGA 4189 Intel® Xeon® Scalable proprietary server board with 16x DDR4, 4x PCIe x16, and dual 10GbE for enterprise servers and data centers.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

32-ch Isolated Digital Input EtherCAT Remote I/O Module - AMAX-4833-B - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
8-Port Serial Device Server, Desktop -  - Advantech
Specs
Server Type Network Server
View Details
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. - ASMB-589G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details