Advantech AMD EPYC™ 9004/9005 ATX server board with DDR5, PCIe Gen5, and dual 10GbE, supporting four double-deck cards for AI and HPC. ASMB-831T2-00A1

Description
AMD EPYC™ 9004/9005 ATX server board with DDR5, PCIe Gen5, and dual 10GbE, supporting four double-deck cards for AI and HPC. ATX server board powered by a high-performance AMD® EPYC™ 9004/9005 series processor. Supports high-speed DDR5 4800 MHz RDIMM memory for next-generation server responsiveness and bandwidth. Features five PCIe x16 (Gen5) and two PCIe x8 (Gen5) slots, supporting up to four double-deck cards for GPU-intensive tasks. Equipped with dual 10GbE LAN ports from an Intel® X710-AT2 controller for high-throughput network communication. Offers extensive storage connectivity with nine SATA 3 ports and seven USB 3.2 (Gen1) ports. Includes two M.2 slots (2280/22110), compatible with both SATA and PCIe, for fast boot drives or caching. Designed to operate reliably in a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F). Provides comprehensive remote management capabilities through an onboard IPMI 2.0 with Redfish support.
Request a Quote Datasheet
Description
AMD EPYC™ 9004/9005 ATX server board with DDR5, PCIe Gen5, and dual 10GbE, supporting four double-deck cards for AI and HPC. ATX server board powered by a high-performance AMD® EPYC™ 9004/9005 series processor. Supports high-speed DDR5 4800 MHz RDIMM memory for next-generation server responsiveness and bandwidth. Features five PCIe x16 (Gen5) and two PCIe x8 (Gen5) slots, supporting up to four double-deck cards for GPU-intensive tasks. Equipped with dual 10GbE LAN ports from an Intel® X710-AT2 controller for high-throughput network communication. Offers extensive storage connectivity with nine SATA 3 ports and seven USB 3.2 (Gen1) ports. Includes two M.2 slots (2280/22110), compatible with both SATA and PCIe, for fast boot drives or caching. Designed to operate reliably in a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F). Provides comprehensive remote management capabilities through an onboard IPMI 2.0 with Redfish support.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMD EPYC™ 9004/9005 ATX server board with DDR5, PCIe Gen5, and dual 10GbE, supporting four double-deck cards for AI and HPC. - ASMB-831T2-00A1 - Advantech
Cincinnati, OH, United States
AMD EPYC™ 9004/9005 ATX server board with DDR5, PCIe Gen5, and dual 10GbE, supporting four double-deck cards for AI and HPC.
ASMB-831T2-00A1
AMD EPYC™ 9004/9005 ATX server board with DDR5, PCIe Gen5, and dual 10GbE, supporting four double-deck cards for AI and HPC. ASMB-831T2-00A1
AMD EPYC™ 9004/9005 ATX server board with DDR5, PCIe Gen5, and dual 10GbE, supporting four double-deck cards for AI and HPC. ATX server board powered by a high-performance AMD® EPYC™ 9004/9005 series processor. Supports high-speed DDR5 4800 MHz RDIMM memory for next-generation server responsiveness and bandwidth. Features five PCIe x16 (Gen5) and two PCIe x8 (Gen5) slots, supporting up to four double-deck cards for GPU-intensive tasks. Equipped with dual 10GbE LAN ports from an Intel® X710-AT2 controller for high-throughput network communication. Offers extensive storage connectivity with nine SATA 3 ports and seven USB 3.2 (Gen1) ports. Includes two M.2 slots (2280/22110), compatible with both SATA and PCIe, for fast boot drives or caching. Designed to operate reliably in a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F). Provides comprehensive remote management capabilities through an onboard IPMI 2.0 with Redfish support.

AMD EPYC™ 9004/9005 ATX server board with DDR5, PCIe Gen5, and dual 10GbE, supporting four double-deck cards for AI and HPC.

  • ATX server board powered by a high-performance AMD® EPYC™ 9004/9005 series processor.
  • Supports high-speed DDR5 4800 MHz RDIMM memory for next-generation server responsiveness and bandwidth.
  • Features five PCIe x16 (Gen5) and two PCIe x8 (Gen5) slots, supporting up to four double-deck cards for GPU-intensive tasks.
  • Equipped with dual 10GbE LAN ports from an Intel® X710-AT2 controller for high-throughput network communication.
  • Offers extensive storage connectivity with nine SATA 3 ports and seven USB 3.2 (Gen1) ports.
  • Includes two M.2 slots (2280/22110), compatible with both SATA and PCIe, for fast boot drives or caching.
  • Designed to operate reliably in a wide ambient temperature range of 0 ~ 60°C (32 ~ 140°F).
  • Provides comprehensive remote management capabilities through an onboard IPMI 2.0 with Redfish support.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-831T2-00A1
Product Name AMD EPYC™ 9004/9005 ATX server board with DDR5, PCIe Gen5, and dual 10GbE, supporting four double-deck cards for AI and HPC.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

8-Port Serial Device Server, Desktop -  - Advantech
Specs
Server Type Network Server
View Details
Dual LGA4677 Intel® 5th/4th Gen Xeon® Scalable server board with 16x DDR5, 5x PCIe x16, and dual 10GbE for data analytics and cloud computing. - ASMB-977T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
ATX server board for Intel® Xeon® W & 10th Gen Core with legacy PCI slots and IPMI for system integration, workstations, and remote servers. - ASMB-787G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (W-1270X/W-1290) and Gen Core™ (10th) series
View Details
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 12x DDR4, 5x PCIe x16, and legacy PCI for flexible industrial applications. - ASMB-925I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details