Advantech ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers. ASMB-788G2-00A1

Description
ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers. Supports LGA 1700 Intel® 14th/13th/12th Gen. Core™ processors with the W680 chipset for scalable performance. Accommodates up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory with speeds up to 5600 MT/s. Offers one PCIe x16 (Gen5) and four PCIe x4 (Gen4/Gen3) slots for versatile expansion options. Supports triple display output via DVI-D, VGA, and HDMI 2.0 ports for multi-monitor configurations. Provides four SATA 3 ports for storage drives and seven USB 3.2 ports for connecting modern peripherals. Includes one M.2 2280 slot with a PCIe x4 interface for high-speed NVMe storage. The rackmount-optimized layout ensures positive airflow, contributing to better cooling and system stability. Designed for reliability, it supports a 0 ~ 60°C (32 ~ 140°F) ambient operating temperature range.
Request a Quote Datasheet
Description
ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers. Supports LGA 1700 Intel® 14th/13th/12th Gen. Core™ processors with the W680 chipset for scalable performance. Accommodates up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory with speeds up to 5600 MT/s. Offers one PCIe x16 (Gen5) and four PCIe x4 (Gen4/Gen3) slots for versatile expansion options. Supports triple display output via DVI-D, VGA, and HDMI 2.0 ports for multi-monitor configurations. Provides four SATA 3 ports for storage drives and seven USB 3.2 ports for connecting modern peripherals. Includes one M.2 2280 slot with a PCIe x4 interface for high-speed NVMe storage. The rackmount-optimized layout ensures positive airflow, contributing to better cooling and system stability. Designed for reliability, it supports a 0 ~ 60°C (32 ~ 140°F) ambient operating temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers. - ASMB-788G2-00A1 - Advantech
Cincinnati, OH, United States
ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers.
ASMB-788G2-00A1
ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers. ASMB-788G2-00A1
ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers. Supports LGA 1700 Intel® 14th/13th/12th Gen. Core™ processors with the W680 chipset for scalable performance. Accommodates up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory with speeds up to 5600 MT/s. Offers one PCIe x16 (Gen5) and four PCIe x4 (Gen4/Gen3) slots for versatile expansion options. Supports triple display output via DVI-D, VGA, and HDMI 2.0 ports for multi-monitor configurations. Provides four SATA 3 ports for storage drives and seven USB 3.2 ports for connecting modern peripherals. Includes one M.2 2280 slot with a PCIe x4 interface for high-speed NVMe storage. The rackmount-optimized layout ensures positive airflow, contributing to better cooling and system stability. Designed for reliability, it supports a 0 ~ 60°C (32 ~ 140°F) ambient operating temperature range.

ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers.

  • Supports LGA 1700 Intel® 14th/13th/12th Gen. Core™ processors with the W680 chipset for scalable performance.
  • Accommodates up to 192 GB of DDR5 ECC/Non-ECC UDIMM memory with speeds up to 5600 MT/s.
  • Offers one PCIe x16 (Gen5) and four PCIe x4 (Gen4/Gen3) slots for versatile expansion options.
  • Supports triple display output via DVI-D, VGA, and HDMI 2.0 ports for multi-monitor configurations.
  • Provides four SATA 3 ports for storage drives and seven USB 3.2 ports for connecting modern peripherals.
  • Includes one M.2 2280 slot with a PCIe x4 interface for high-speed NVMe storage.
  • The rackmount-optimized layout ensures positive airflow, contributing to better cooling and system stability.
  • Designed for reliability, it supports a 0 ~ 60°C (32 ~ 140°F) ambient operating temperature range.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-788G2-00A1
Product Name ATX server board for 12th-14th Gen Intel® Core™ with DDR5 and PCIe Gen5, ideal for rackmount servers, workstations, and data centers.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Compact 2U edge server with dual AMD® EPYC™ 9005/9004 processors, optimized for virtualization, HCI, and edge analytics. - SKY-821E3-R12 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type AMD EPYC™ 9005/9004 processors
View Details
Dual LGA4710 Intel® 6th Gen Xeon® Scalable EATX server board with 16x DDR5, 4x MCIO, and quad LAN for next-gen AI and storage servers. - ASMB-928T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® 6 Processors
View Details
LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
2U OTII-compliant edge server with dual 2nd Gen Intel® Xeon® CPUs and QAT/DPDK support. A short-depth, high-expansion platform for 5G vRAN/MEC. - SKY-7223DA-06A1R - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type 2nd Gen Intel® Xeon® Scalable Processors
View Details