Advantech Compact 2U carrier-grade server with AMD® EPYC™ 7003/7002 series processor, designed for telecom, NFV, and mission-critical edge workloads. SKY-8260SV2-A0000

Description
Compact 2U carrier-grade server with AMD® EPYC™ 7003/7002 series processor, designed for telecom, NFV, and mission-critical edge workloads. 2U 20.4" deep rackmount server Single AMD EPYC™ 7003/7002 Series Processors 16 x DIMM sockets DDR4 3200 MHz DDR4 (ECC/RDIMM/LRDIMM) 4 x FH/FL PCIe x16 Gen4 + 2 low profile x8 slots, or 2 x FH|FL PCIe 4.0 x16 slots + 2 x FH/FL PCIe 4.0 x8 slots + 2 x FH|HL PCIe 4.0 x8 slots + 2 x LP x8 slots 4 x 2.5" SATA SSD drives or 2 x 2.5" SATA SSD + 2 x NVMe U.2 SSD 2 x M.2 2280 SATA/PCIe SSD IPMI 2.0-compliant management with reliability and security enhancements
Request a Quote Datasheet
Description
Compact 2U carrier-grade server with AMD® EPYC™ 7003/7002 series processor, designed for telecom, NFV, and mission-critical edge workloads. 2U 20.4" deep rackmount server Single AMD EPYC™ 7003/7002 Series Processors 16 x DIMM sockets DDR4 3200 MHz DDR4 (ECC/RDIMM/LRDIMM) 4 x FH/FL PCIe x16 Gen4 + 2 low profile x8 slots, or 2 x FH|FL PCIe 4.0 x16 slots + 2 x FH/FL PCIe 4.0 x8 slots + 2 x FH|HL PCIe 4.0 x8 slots + 2 x LP x8 slots 4 x 2.5" SATA SSD drives or 2 x 2.5" SATA SSD + 2 x NVMe U.2 SSD 2 x M.2 2280 SATA/PCIe SSD IPMI 2.0-compliant management with reliability and security enhancements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact 2U carrier-grade server with AMD® EPYC™ 7003/7002 series processor, designed for telecom, NFV, and mission-critical edge workloads. - SKY-8260SV2-A0000 - Advantech
Cincinnati, OH, United States
Compact 2U carrier-grade server with AMD® EPYC™ 7003/7002 series processor, designed for telecom, NFV, and mission-critical edge workloads.
SKY-8260SV2-A0000
Compact 2U carrier-grade server with AMD® EPYC™ 7003/7002 series processor, designed for telecom, NFV, and mission-critical edge workloads. SKY-8260SV2-A0000
Compact 2U carrier-grade server with AMD® EPYC™ 7003/7002 series processor, designed for telecom, NFV, and mission-critical edge workloads. 2U 20.4" deep rackmount server Single AMD EPYC™ 7003/7002 Series Processors 16 x DIMM sockets DDR4 3200 MHz DDR4 (ECC/RDIMM/LRDIMM) 4 x FH/FL PCIe x16 Gen4 + 2 low profile x8 slots, or 2 x FH|FL PCIe 4.0 x16 slots + 2 x FH/FL PCIe 4.0 x8 slots + 2 x FH|HL PCIe 4.0 x8 slots + 2 x LP x8 slots 4 x 2.5" SATA SSD drives or 2 x 2.5" SATA SSD + 2 x NVMe U.2 SSD 2 x M.2 2280 SATA/PCIe SSD IPMI 2.0-compliant management with reliability and security enhancements

Compact 2U carrier-grade server with AMD® EPYC™ 7003/7002 series processor, designed for telecom, NFV, and mission-critical edge workloads.

  • 2U 20.4" deep rackmount server
  • Single AMD EPYC™ 7003/7002 Series Processors
  • 16 x DIMM sockets DDR4 3200 MHz DDR4 (ECC/RDIMM/LRDIMM)
  • 4 x FH/FL PCIe x16 Gen4 + 2 low profile x8 slots, or 2 x FH|FL PCIe 4.0 x16 slots + 2 x FH/FL PCIe 4.0 x8 slots + 2 x FH|HL PCIe 4.0 x8 slots + 2 x LP x8 slots
  • 4 x 2.5" SATA SSD drives or 2 x 2.5" SATA SSD + 2 x NVMe U.2 SSD
  • 2 x M.2 2280 SATA/PCIe SSD
  • IPMI 2.0-compliant management with reliability and security enhancements
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number SKY-8260SV2-A0000
Product Name Compact 2U carrier-grade server with AMD® EPYC™ 7003/7002 series processor, designed for telecom, NFV, and mission-critical edge workloads.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

ATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for workstations, general-purpose servers, and multi-tasking. - ASMB-789G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details
16-Port Serial Device Server, AC Input, Serial RJ45, Rackmount - EKI-1526-NI1A - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
ATX server board for Intel® Xeon® E & 8th/9th Gen Core with 7 PCIe slots and 8 SATA3 ports for storage servers and multi-expansion systems. - ASMB-786G4-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (E-21xx/E-22xx) and Gen Core™ (8th/9th) series
View Details