Advantech LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. ASMB-815T2-00A2

Description
LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. Powered by LGA 3647-P0 Intel® Xeon® Scalable processors for reliable enterprise server performance. Supports DDR4 2933MHz RDIMM up to 768GB, support Intel Optane DC Persistent Memory for balanced performance and capacity. Features flexible PCIe expansion with five x8 slots or two x16 and one x8 slot for various configurations. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Provides eight SATA 3.0 ports for extensive storage configurations and six USB 3.0 ports. Supports Intel® Optane™ DC Persistent Memory for enhanced performance in data-intensive workloads. Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring. Designed for enterprise data centers with reliable operation and advanced management capabilities.
Request a Quote Datasheet
Description
LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. Powered by LGA 3647-P0 Intel® Xeon® Scalable processors for reliable enterprise server performance. Supports DDR4 2933MHz RDIMM up to 768GB, support Intel Optane DC Persistent Memory for balanced performance and capacity. Features flexible PCIe expansion with five x8 slots or two x16 and one x8 slot for various configurations. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Provides eight SATA 3.0 ports for extensive storage configurations and six USB 3.0 ports. Supports Intel® Optane™ DC Persistent Memory for enhanced performance in data-intensive workloads. Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring. Designed for enterprise data centers with reliable operation and advanced management capabilities.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. - ASMB-815T2-00A2 - Advantech
Cincinnati, OH, United States
LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers.
ASMB-815T2-00A2
LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. ASMB-815T2-00A2
LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. Powered by LGA 3647-P0 Intel® Xeon® Scalable processors for reliable enterprise server performance. Supports DDR4 2933MHz RDIMM up to 768GB, support Intel Optane DC Persistent Memory for balanced performance and capacity. Features flexible PCIe expansion with five x8 slots or two x16 and one x8 slot for various configurations. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Provides eight SATA 3.0 ports for extensive storage configurations and six USB 3.0 ports. Supports Intel® Optane™ DC Persistent Memory for enhanced performance in data-intensive workloads. Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring. Designed for enterprise data centers with reliable operation and advanced management capabilities.

LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers.

  • Powered by LGA 3647-P0 Intel® Xeon® Scalable processors for reliable enterprise server performance.
  • Supports DDR4 2933MHz RDIMM up to 768GB, support Intel Optane DC Persistent Memory for balanced performance and capacity.
  • Features flexible PCIe expansion with five x8 slots or two x16 and one x8 slot for various configurations.
  • Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support.
  • Provides eight SATA 3.0 ports for extensive storage configurations and six USB 3.0 ports.
  • Supports Intel® Optane™ DC Persistent Memory for enhanced performance in data-intensive workloads.
  • Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring.
  • Designed for enterprise data centers with reliable operation and advanced management capabilities.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-815T2-00A2
Product Name LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

16-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1526TI-VDC-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
MicroATX server board for Intel Xeon® W & 10th Gen Core with DDR4, IPMI, and Quad LANs, ideal for workstations and edge servers. - ASMB-587G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® (W-1270X/W-1290) and Gen Core™ (10th) series
View Details
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. - ASMB-589G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details