Advantech MicroATX server board for Intel Xeon® E & 8th/9th Gen Core with 8 SATA3 ports, IPMI, and wide-temp support for storage servers and NAS. ASMB-586G2-00A1

Description
MicroATX server board for Intel Xeon® E & 8th/9th Gen Core with 8 SATA3 ports, IPMI, and wide-temp support for storage servers and NAS. Supports LGA 1151 Intel® Xeon® E and 8th/9th generation Core™ processors with the C246 chipset for reliable server performance. Accommodates up to 128GB of DDR4 ECC/Non-ECC UDIMM memory at speeds of 2666/2400/2133 MHz. Provides versatile expansion options with one PCIe x16, two PCIe x4, and one PCIe x1 slots. Drives up to three independent triple displays simultaneously via DVI-D, VGA, and HDMI 2.0 ports. Features eight SATA3 ports for high-capacity storage solutions and six USB 3.1 ports for peripheral connectivity. Ensures reliable operation in industrial settings with a wide ambient operating temperature range of 0 ~ 60°C. Includes onboard IPMI 2.0 with Redfish support for secure and comprehensive remote server management. Equipped with dual Gigabit Ethernet LAN ports for reliable network connectivity and redundancy.
Request a Quote Datasheet
Description
MicroATX server board for Intel Xeon® E & 8th/9th Gen Core with 8 SATA3 ports, IPMI, and wide-temp support for storage servers and NAS. Supports LGA 1151 Intel® Xeon® E and 8th/9th generation Core™ processors with the C246 chipset for reliable server performance. Accommodates up to 128GB of DDR4 ECC/Non-ECC UDIMM memory at speeds of 2666/2400/2133 MHz. Provides versatile expansion options with one PCIe x16, two PCIe x4, and one PCIe x1 slots. Drives up to three independent triple displays simultaneously via DVI-D, VGA, and HDMI 2.0 ports. Features eight SATA3 ports for high-capacity storage solutions and six USB 3.1 ports for peripheral connectivity. Ensures reliable operation in industrial settings with a wide ambient operating temperature range of 0 ~ 60°C. Includes onboard IPMI 2.0 with Redfish support for secure and comprehensive remote server management. Equipped with dual Gigabit Ethernet LAN ports for reliable network connectivity and redundancy.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroATX server board for Intel Xeon® E & 8th/9th Gen Core with 8 SATA3 ports, IPMI, and wide-temp support for storage servers and NAS. - ASMB-586G2-00A1 - Advantech
Cincinnati, OH, United States
MicroATX server board for Intel Xeon® E & 8th/9th Gen Core with 8 SATA3 ports, IPMI, and wide-temp support for storage servers and NAS.
ASMB-586G2-00A1
MicroATX server board for Intel Xeon® E & 8th/9th Gen Core with 8 SATA3 ports, IPMI, and wide-temp support for storage servers and NAS. ASMB-586G2-00A1
MicroATX server board for Intel Xeon® E & 8th/9th Gen Core with 8 SATA3 ports, IPMI, and wide-temp support for storage servers and NAS. Supports LGA 1151 Intel® Xeon® E and 8th/9th generation Core™ processors with the C246 chipset for reliable server performance. Accommodates up to 128GB of DDR4 ECC/Non-ECC UDIMM memory at speeds of 2666/2400/2133 MHz. Provides versatile expansion options with one PCIe x16, two PCIe x4, and one PCIe x1 slots. Drives up to three independent triple displays simultaneously via DVI-D, VGA, and HDMI 2.0 ports. Features eight SATA3 ports for high-capacity storage solutions and six USB 3.1 ports for peripheral connectivity. Ensures reliable operation in industrial settings with a wide ambient operating temperature range of 0 ~ 60°C. Includes onboard IPMI 2.0 with Redfish support for secure and comprehensive remote server management. Equipped with dual Gigabit Ethernet LAN ports for reliable network connectivity and redundancy.

MicroATX server board for Intel Xeon® E & 8th/9th Gen Core with 8 SATA3 ports, IPMI, and wide-temp support for storage servers and NAS.

  • Supports LGA 1151 Intel® Xeon® E and 8th/9th generation Core™ processors with the C246 chipset for reliable server performance.
  • Accommodates up to 128GB of DDR4 ECC/Non-ECC UDIMM memory at speeds of 2666/2400/2133 MHz.
  • Provides versatile expansion options with one PCIe x16, two PCIe x4, and one PCIe x1 slots.
  • Drives up to three independent triple displays simultaneously via DVI-D, VGA, and HDMI 2.0 ports.
  • Features eight SATA3 ports for high-capacity storage solutions and six USB 3.1 ports for peripheral connectivity.
  • Ensures reliable operation in industrial settings with a wide ambient operating temperature range of 0 ~ 60°C.
  • Includes onboard IPMI 2.0 with Redfish support for secure and comprehensive remote server management.
  • Equipped with dual Gigabit Ethernet LAN ports for reliable network connectivity and redundancy.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-586G2-00A1
Product Name MicroATX server board for Intel Xeon® E & 8th/9th Gen Core with 8 SATA3 ports, IPMI, and wide-temp support for storage servers and NAS.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

1U short-depth edge server with Intel® 14th Gen. Core™ CPU, 128GB DDR5, and 4 PCIe slots. Ideal for machine vision, and factory automation. - ASMB-610V3-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Core™ processors (14th/13th/12th)
View Details
8-ch, 16-bit Isolated Analog Input EtherCAT Remote I/O Module - AMAX-4817-B2 - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Compact 1U edge server with a 3rd Gen Intel® Xeon® CPU and 20.4
Specs
Server Type Network Server
Operating Temperature 0 to 55 C (32 to 131 F)
Processor Type AMD EPYC™ 7002/7003 processors
View Details