ThermOmegaTech® Ambient Temperature Control Valve US/AR

Description
Product Description There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and stainless steel in response to temperature change. Applications include automation of steam trace lines, control of pneumatically operated pumps for injection of anti-freeze liquids, ambient sensing water line freeze protection, etc. They are also ideal for controlling steam heated drum heater enclosures and plate or panel coil tank heaters. Operation At the designated set point, a thermostatic element located at one end of the US/AR valve, will open or close completely over a 10°F (5.5°C) differential (i.e. 35-45°F, 90-100°F, etc.) and control the flow of steam, gas, or fluid through the valve based on ambient temperature. Benefits Simplifies winterization procedures Reduces winterization maintenance and labor Efficiently automates steam tracing Eliminates wasted steam No outside power required Quick and easy installation Design Features Compact, low mass – Fast response Corrosion resistant – Long service life Exclusive Thermoloid® sensor/controller All stainless steel construction Ram-type plug for tight reliable shutoff Narrow temperature band Operating temperatures unaffected by pressure Wide choice of set points
Request a Quote Datasheet
Description
Product Description There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and stainless steel in response to temperature change. Applications include automation of steam trace lines, control of pneumatically operated pumps for injection of anti-freeze liquids, ambient sensing water line freeze protection, etc. They are also ideal for controlling steam heated drum heater enclosures and plate or panel coil tank heaters. Operation At the designated set point, a thermostatic element located at one end of the US/AR valve, will open or close completely over a 10°F (5.5°C) differential (i.e. 35-45°F, 90-100°F, etc.) and control the flow of steam, gas, or fluid through the valve based on ambient temperature. Benefits Simplifies winterization procedures Reduces winterization maintenance and labor Efficiently automates steam tracing Eliminates wasted steam No outside power required Quick and easy installation Design Features Compact, low mass – Fast response Corrosion resistant – Long service life Exclusive Thermoloid® sensor/controller All stainless steel construction Ram-type plug for tight reliable shutoff Narrow temperature band Operating temperatures unaffected by pressure Wide choice of set points
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ambient Temperature Control Valve - US/AR - ThermOmegaTech®
Warminster, PA, United States
Ambient Temperature Control Valve
US/AR
Ambient Temperature Control Valve US/AR
Product Description There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and stainless steel in response to temperature change. Applications include automation of steam trace lines, control of pneumatically operated pumps for injection of anti-freeze liquids, ambient sensing water line freeze protection, etc. They are also ideal for controlling steam heated drum heater enclosures and plate or panel coil tank heaters. Operation At the designated set point, a thermostatic element located at one end of the US/AR valve, will open or close completely over a 10°F (5.5°C) differential (i.e. 35-45°F, 90-100°F, etc.) and control the flow of steam, gas, or fluid through the valve based on ambient temperature. Benefits Simplifies winterization procedures Reduces winterization maintenance and labor Efficiently automates steam tracing Eliminates wasted steam No outside power required Quick and easy installation Design Features Compact, low mass – Fast response Corrosion resistant – Long service life Exclusive Thermoloid® sensor/controller All stainless steel construction Ram-type plug for tight reliable shutoff Narrow temperature band Operating temperatures unaffected by pressure Wide choice of set points

Product Description

There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and stainless steel in response to temperature change. Applications include automation of steam trace lines, control of pneumatically operated pumps for injection of anti-freeze liquids, ambient sensing water line freeze protection, etc. They are also ideal for controlling steam heated drum heater enclosures and plate or panel coil tank heaters.

Operation

At the designated set point, a thermostatic element located at one end of the US/AR valve, will open or close completely over a 10°F (5.5°C) differential (i.e. 35-45°F, 90-100°F, etc.) and control the flow of steam, gas, or fluid through the valve based on ambient temperature.

Benefits

  • Simplifies winterization procedures
  • Reduces winterization maintenance and labor
  • Efficiently automates steam tracing
  • Eliminates wasted steam
  • No outside power required
  • Quick and easy installation

Design Features

  • Compact, low mass – Fast response
  • Corrosion resistant – Long service life
  • Exclusive Thermoloid® sensor/controller
  • All stainless steel construction
  • Ram-type plug for tight reliable shutoff
  • Narrow temperature band
  • Operating temperatures unaffected by pressure
  • Wide choice of set points
Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Industrial Valves
Product Number US/AR
Product Name Ambient Temperature Control Valve
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
Valve Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Freeze Protection Valve - HAT/FP - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Cold Water  ; Potable Water (optional feature)
View Details
Thermostatic Drain Valve for Passenger Cars - 3/4
Specs
Valve Type Control Valve; Drain; Angle; Safety
Primary Material Brass / Bronze
Media Water; Cold Water  ; Potable Water
View Details
Surface Sensing Temperature Control Valve - US/S-XR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
Thermostatic Drain Valve for Locomotives - GURU®DL2.1 CH and CHS - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety
Primary Material Stainless Steel
Media Water; Cold Water  
View Details