Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure measuring cells PSPA372

Description
dry and wet aggressive gases and fluids
Request a Quote
Description
dry and wet aggressive gases and fluids
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PSPA372 is a piezoresistive pressure sensor for measuring 0 to 10 bar gauge pressure. It features a silicon sensing element with aluminum wetted components and an integrated pressure port in aluminum or stainless steel. The output is ratiometric, ranging from 0.5 V at zero pressure to 4.5 V at full scale, with a 5 V supply. Total accuracy is ±2.5% FS across -40°C to +125°C, with a 1.0 ms response time. It offers overpressure protection up to 30 bar and burst pressure to 60 bar. Output impedance is 10 Ω, and isolation resistance to the case exceeds 100 MΩ. The sensor weighs approximately 15 g and supports any mounting orientation.

Datasheet Summary
Powered by GS/AI

The PSPA372 is a piezoresistive pressure sensor for measuring 0 to 10 bar gauge pressure. It features a silicon sensing element with aluminum wetted components and an integrated pressure port in aluminum or stainless steel. The output is ratiometric, ranging from 0.5 V at zero pressure to 4.5 V at full scale, with a 5 V supply. Total accuracy is ±2.5% FS across -40°C to +125°C, with a 1.0 ms response time. It offers overpressure protection up to 30 bar and burst pressure to 60 bar. Output impedance is 10 Ω, and isolation resistance to the case exceeds 100 MΩ. The sensor weighs approximately 15 g and supports any mounting orientation.

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure measuring cells - PSPA372 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure measuring cells
PSPA372
Pressure sensors & Load sensors - Pressure measuring cells PSPA372
dry and wet aggressive gases and fluids

dry and wet aggressive gases and fluids

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number PSPA372
Product Name Pressure sensors & Load sensors - Pressure measuring cells
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Analog Voltage; Analogue
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - 13 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME900-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-210-T - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - XFPN - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details