Newport MKS Micrometer, 6 mm Travel, Unthreaded, Vernier SM-06

Description
The SM-06 Smooth Bore Micrometer Head is a standard drive for most Newport stages, and our most popular manual actuator. The SM-06 has a 6 mm travel range and a 9 lb load capacity. SM Series micrometers have 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 µm.
Request a Quote
Description
The SM-06 Smooth Bore Micrometer Head is a standard drive for most Newport stages, and our most popular manual actuator. The SM-06 has a 6 mm travel range and a 9 lb load capacity. SM Series micrometers have 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 µm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micrometer, 6 mm Travel, Unthreaded, Vernier - SM-06 - Newport MKS
Irvine, CA, United States
Micrometer, 6 mm Travel, Unthreaded, Vernier
SM-06
Micrometer, 6 mm Travel, Unthreaded, Vernier SM-06
The SM-06 Smooth Bore Micrometer Head is a standard drive for most Newport stages, and our most popular manual actuator. The SM-06 has a 6 mm travel range and a 9 lb load capacity. SM Series micrometers have 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 µm.

The SM-06 Smooth Bore Micrometer Head is a standard drive for most Newport stages, and our most popular manual actuator. The SM-06 has a 6 mm travel range and a 9 lb load capacity. SM Series micrometers have 0.5 mm pitch (50.8 TPI) threads and read directly in increments of 10 µm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Dimensional Gages and Instruments
Product Number SM-06
Product Name Micrometer, 6 mm Travel, Unthreaded, Vernier
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Micrometer, 0.25 in. Travel, Unthreaded, For 9061 Series Stages - 9354 - Newport MKS
Specs
Mounting / Loading Options 6.3 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Micrometer Head, Standard Resolution, 40 mm Travel, 100 lb. Load - BM25.40 - Newport MKS
Specs
Mounting / Loading Options M18x1.0
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Micrometer Head, Standard Resolution, 51 mm Travel, 23 lb. Load - BM17.51 - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Micrometer Head, High Resolution, 0.5 µm Sensitivity, 6 mm Travel - HR-6 - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details