SunLED Company, LLC LED Indication - Discrete XZVGR155W

Description
Green 571nm LED Indication - Discrete 2.4V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 571nm LED Indication - Discrete 2.4V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1300-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1300-6-ND
LED Indication - Discrete 1497-1300-6-ND
Green 571nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Green 571nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1300-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1300-1-ND
LED Indication - Discrete 1497-1300-1-ND
Green 571nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Green 571nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1300-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1300-2-ND
LED Indication - Discrete 1497-1300-2-ND
Green 571nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Green 571nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Buy Now Datasheet
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Manufacturer: SunLED Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Mounting Type: Surface Mount Size / Dimension: 0.65mm L x 0.35mm W

Manufacturer: SunLED
Category: Optoelectronics LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Green
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Mounting Type: Surface Mount
Size / Dimension: 0.65mm L x 0.35mm W

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-1300-6-ND
Product Name LED Indication - Discrete Optoelectronics LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - 1497-1475-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241987-SLX-LX3054UWC - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type White; White
Viewing Angle 30 degrees
Forward Voltage 3.5 volts
View Details
3 suppliers