SunLED Company, LLC LED Indication - Discrete XZCBD74W

Description
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZCBD74WTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCBD74WTR-ND
LED Indication - Discrete 1497-XZCBD74WTR-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCBD74WCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCBD74WCT-ND
LED Indication - Discrete 1497-XZCBD74WCT-ND
LED BLUE CLEAR 2SMD R/A

LED BLUE CLEAR 2SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCBD74WDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCBD74WDKR-ND
LED Indication - Discrete 1497-XZCBD74WDKR-ND
LED BLUE CLEAR 2SMD R/A

LED BLUE CLEAR 2SMD R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZCBD74WTR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - XZCBDDGKME107SC2-ND - DigiKey
Specs
LED Package: 2020 (5050 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 632 nm (4600 to 6320 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details