Cree, Inc. LED Indication - Discrete C503B-BAS-CZ0A0452

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-BAS-CZ0A0452-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-BAS-CZ0A0452-ND
LED Indication - Discrete C503B-BAS-CZ0A0452-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 90-C503B-BAS-CZ0A0452CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C503B-BAS-CZ0A0452CT-ND
LED Indication - Discrete 90-C503B-BAS-CZ0A0452CT-ND
LED BLUE CLEAR 5MM ROUND T/H

LED BLUE CLEAR 5MM ROUND T/H

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-BAS-CZ0A0452
Standard LEDs - Through Hole C503B-BAS-CZ0A0452
Standard LEDs - Through Hole Blue Round LED

Standard LEDs - Through Hole Blue Round LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-BAS-CZ0A0452-ND C503B-BAS-CZ0A0452
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Type Green
Viewing Angle 100 degrees
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details