LED GREEN/RED CLEAR 4SMD R/A
LED GREEN/RED CLEAR 4SMD R/A
Green, Red 568nm Green, 617nm Red LED Indication - Discrete 2.2V Green, 2V Red 3-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZURMG56WCT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 3-SMD, No Lead |
| LED Type | Red; Green; Multi-Colored |
| Peak Wavelength | 565 to 627 nm (5650 to 6270 Å) |
| Viewing Angle | 140 degrees |