Broadcom Inc. 0.45mm Leadframe-Based Surface Mount ChipLED ASMT-RF45-AN002

Description
Avago’s ultra-thin ASMT-Rx45 ChipLEDs were developed based on the industrial standard ChipLED 0603 platform which requires less board space. These ChipLEDs provide a wide viewing angle of 130 degrees to improve visibility in bright sunlight. In addition to the high-brightness and compact size, Avago’s ASMT-Rx45 ChipLEDs provide two significant advantages in the production environment: They can be easily soldered using IR solder reflow process, and the package is qualified to a Joint Electronic Device Engineering Council (JEDEC) moisture sensitive level (MSL) rating of 2a. For manufacturers, this rating means that these ChipLEDs can be kept in the open air (30 degrees C, 60 percent relative humidity) for up to four weeks after being removed from its sealed package without the need to remove absorbed moisture. Avago’s ultra-thin Leadframe ChipLED available in Red, Orange, Yellow Green and Amber colors, the ASMT-Rx45 series is ideal for use by lighting designers developing backlighting for dashboards and entertainment consoles in automobiles, backlighting of industrial switches and buttons, and small pixel indoor signs.
Request a Quote Datasheet
Description
Avago’s ultra-thin ASMT-Rx45 ChipLEDs were developed based on the industrial standard ChipLED 0603 platform which requires less board space. These ChipLEDs provide a wide viewing angle of 130 degrees to improve visibility in bright sunlight. In addition to the high-brightness and compact size, Avago’s ASMT-Rx45 ChipLEDs provide two significant advantages in the production environment: They can be easily soldered using IR solder reflow process, and the package is qualified to a Joint Electronic Device Engineering Council (JEDEC) moisture sensitive level (MSL) rating of 2a. For manufacturers, this rating means that these ChipLEDs can be kept in the open air (30 degrees C, 60 percent relative humidity) for up to four weeks after being removed from its sealed package without the need to remove absorbed moisture. Avago’s ultra-thin Leadframe ChipLED available in Red, Orange, Yellow Green and Amber colors, the ASMT-Rx45 series is ideal for use by lighting designers developing backlighting for dashboards and entertainment consoles in automobiles, backlighting of industrial switches and buttons, and small pixel indoor signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RF45-AN002 - Broadcom Inc.
San Jose, CA, USA
0.45mm Leadframe-Based Surface Mount ChipLED
ASMT-RF45-AN002
0.45mm Leadframe-Based Surface Mount ChipLED ASMT-RF45-AN002
Avago’s ultra-thin ASMT-Rx45 ChipLEDs were developed based on the industrial standard ChipLED 0603 platform which requires less board space. These ChipLEDs provide a wide viewing angle of 130 degrees to improve visibility in bright sunlight. In addition to the high-brightness and compact size, Avago’s ASMT-Rx45 ChipLEDs provide two significant advantages in the production environment: They can be easily soldered using IR solder reflow process, and the package is qualified to a Joint Electronic Device Engineering Council (JEDEC) moisture sensitive level (MSL) rating of 2a. For manufacturers, this rating means that these ChipLEDs can be kept in the open air (30 degrees C, 60 percent relative humidity) for up to four weeks after being removed from its sealed package without the need to remove absorbed moisture. Avago’s ultra-thin Leadframe ChipLED available in Red, Orange, Yellow Green and Amber colors, the ASMT-Rx45 series is ideal for use by lighting designers developing backlighting for dashboards and entertainment consoles in automobiles, backlighting of industrial switches and buttons, and small pixel indoor signs.

Avago’s ultra-thin ASMT-Rx45 ChipLEDs were developed based on the industrial standard ChipLED 0603 platform which requires less board space. These ChipLEDs provide a wide viewing angle of 130 degrees to improve visibility in bright sunlight.
In addition to the high-brightness and compact size, Avago’s ASMT-Rx45 ChipLEDs provide two significant advantages in the production environment: They can be easily soldered using IR solder reflow process, and the package is qualified to a Joint Electronic Device Engineering Council (JEDEC) moisture sensitive level (MSL) rating of 2a. For manufacturers, this rating means that these ChipLEDs can be kept in the open air (30 degrees C, 60 percent relative humidity) for up to four weeks after being removed from its sealed package without the need to remove absorbed moisture.
Avago’s ultra-thin Leadframe ChipLED available in Red, Orange, Yellow Green and Amber colors, the ASMT-Rx45 series is ideal for use by lighting designers developing backlighting for dashboards and entertainment consoles in automobiles, backlighting of industrial switches and buttons, and small pixel indoor signs.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - ASMT-RF45-AN002
1147687-ASMT-RF45-AN002
LED Indication - Discrete - ASMT-RF45-AN002 1147687-ASMT-RF45-AN002
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1147687-ASMT-RF45-AN 002 Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1147687-ASMT-RF45-AN002
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
LEDs - 8134754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom ASMT-RF45-AN002 LED

Broadcom ASMT-RF45-AN002 LED

Supplier's Site
LEDs - 9226444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom ASMT-RF45-AN002 LED

Broadcom ASMT-RF45-AN002 LED

Supplier's Site
LEDs - 8134754P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom ASMT-RF45-AN002 LED

Broadcom ASMT-RF45-AN002 LED

Supplier's Site
LED Indication - Discrete - 516-2522-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2522-1-ND
LED Indication - Discrete 516-2522-1-ND
Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2522-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2522-6-ND
LED Indication - Discrete 516-2522-6-ND
Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 516-2522-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2522-2-ND
LED Indication - Discrete 516-2522-2-ND
Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Yellow-Green 573nm LED Indication - Discrete 2V 0603 (1608 Metric)

Buy Now Datasheet
Led, Yellow Green, 60Mcd, 573Nm, 0603; Led Color Broadcom - 58Y4564 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow Green, 60Mcd, 573Nm, 0603; Led Color Broadcom
58Y4564
Led, Yellow Green, 60Mcd, 573Nm, 0603; Led Color Broadcom 58Y4564
LED, YELLOW GREEN, 60MCD, 573NM, 0603; LED Color:Yellow Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:573nm; Luminous Intensity:60mcd; Viewing Angle:145° RoHS Compliant: Yes

LED, YELLOW GREEN, 60MCD, 573NM, 0603; LED Color:Yellow Green; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:573nm; Luminous Intensity:60mcd; Viewing Angle:145° RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMT-RF45-AN002
Standard LEDs - SMD ASMT-RF45-AN002
Standard LEDs - SMD Yellowish-Green

Standard LEDs - SMD Yellowish-Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-RF45-AN002 1147687-ASMT-RF45-AN002 8134754 8134754P 516-2522-1-ND 58Y4564 ASMT-RF45-AN002
Product Name 0.45mm Leadframe-Based Surface Mount ChipLED LED Indication - Discrete - ASMT-RF45-AN002 LEDs LEDs LED Indication - Discrete Led, Yellow Green, 60Mcd, 573Nm, 0603; Led Color Broadcom Standard LEDs - SMD
LED Package: 1.6 x 0.8 x 0.45mm 1.6 x 0.8 x 0.45mm 0603 (1608 Metric)
LED Type Yellow Green Yellow; Green; Clear Yellow; Green Yellow; Green; Yellow Green
Peak Wavelength 574 nm (5740 Å) 573 nm (5730 Å) 574 nm (5740 Å) 573 nm (5730 Å)
Viewing Angle 145 degrees 145 degrees 145 degrees 145 degrees
Luminous Intensity 28 to 60 milliCandela 60 milliCandela 60 milliCandela 60 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918819 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
3W High Power LED - ASMT-AR30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 450 to 635 nm (4500 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
3 suppliers
LED White Lighting - 1416-L128-2780NA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details